EN
  • EN
  • DE

LPC2292FBD144/01,5

Part No LPC2292FBD144/01,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU ARM7 256KF/16KR/2CAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC2200
Mounting Style SMD/SMT
Package / Case LQFP-144
Core ARM7TDMI-S
Program Memory Size 256 kB
Data Bus Width 32 bit/16 bit
ADC Resolution 10 bit
Maximum Clock Frequency 60 MHz
Number of I/Os 112 I/O
Data RAM Size 16 kB
Supply Voltage - Min 1.65 V
Supply Voltage - Max 1.95 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Height 1.4 mm
Length 20 mm
Product MCUs
Program Memory Type FLASH
Width 20 mm
Brand NXP Semiconductors
Interface Type CAN, I2C, JTAG, SPI, SSP, UART
Analog Supply Voltage 3.3 V
I/O Voltage 3.3 V
Moisture Sensitive Yes
Number of Timers/Counters 2 Timer
Processor Series LPC22
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 60
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian LPC2292FBD144/01,5 CAD Model

Description

Introducing the LPC2292FBD144/01,5 Microcontroller from NXP

The LPC2292FBD144/01,5 is a high-performance, 32-bit microcontroller that is part of the LPC2200 family, designed by NXP Semiconductors. This powerful microcontroller is built around a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, which provides the heart of the system with efficient, low-power operation and exceptional processing capabilities.

With a maximum operating frequency of up to 60 MHz, the LPC2292FBD144/01,5 offers a balanced approach to power consumption and processing speed, making it an ideal choice for a wide range of applications, including industrial control, medical systems, and communication devices. The microcontroller comes in a 144-LQFP (Low-Profile Quad Flat Package) that allows for a compact design while still providing ample I/O options for interfacing with peripherals and external devices.

Key Features:

  • Memory: The LPC2292FBD144/01,5 is equipped with 256 KB of on-chip high-speed flash memory and 16 KB of static RAM (SRAM), ensuring sufficient space for complex applications and data storage.
  • Advanced Peripherals: A rich set of peripherals enhances the microcontroller's capabilities, including two 10-bit ADCs, four 32-bit timers, two UARTs, two I2C-bus interfaces, two SPI interfaces, and an RTC with separate battery supply.
  • Connectivity: The device supports multiple serial communication interfaces, allowing for flexible connection options to other devices and systems.
  • Power Management: With its power-saving modes, the LPC2292FBD144/01,5 can operate in Idle and Power-down modes, which are crucial for battery-powered and energy-sensitive applications.
  • System Control: The microcontroller includes a system control block for power control, clock control, and system peripherals control, providing developers with comprehensive control over system operation.

Developers can take advantage of the in-system programming (ISP) and in-application programming (IAP) capabilities to update the microcontroller's firmware on-the-fly, which is essential for future-proofing products and maintaining security.

Overall, the LPC2292FBD144/01,5 from NXP is a robust and versatile microcontroller that delivers the performance needed for demanding applications while maintaining a balance with power efficiency. Its extensive feature set and ease of integration make it a top choice for embedded system designers looking for a reliable and flexible microcontroller solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1616 $62.3232
4+ $25.5685 $102.2740
7+ $24.7695 $173.3865
9+ $23.9705 $215.7345
11+ $23.1715 $254.8865
15+ $20.7744 $311.6160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess