EN
  • EN
  • DE

LPC2378FBD144,551

Part No LPC2378FBD144,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU ARM7 512KF/USB/ENET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC2300
Mounting Style SMD/SMT
Package / Case LQFP-144
Core ARM7TDMI-S
Program Memory Size 512 kB
Data Bus Width 32 bit/16 bit
Maximum Clock Frequency 72 MHz
Number of I/Os 104 I/O
Data RAM Size 58 kB
Supply Voltage - Min 3 V
Supply Voltage - Max 3.6 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Height 1.45 mm
Length 20.1 mm
Product MCUs
Program Memory Type FLASH
Width 20.1 mm
Brand NXP Semiconductors
Interface Type CAN, I2S, ISP, UART, USB
Moisture Sensitive Yes
Number of Timers/Counters 4 Timer
Processor Series LPC23
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 60
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian LPC2378FBD144,551 CAD Model

Description

The NXP LPC2378FBD144,551 is a high-performance microcontroller that is part of NXP's LPC2300 family, designed to cater to a wide range of embedded applications. This microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, which makes it ideal for applications requiring high-speed computing and sophisticated algorithm processing.

Key Features:

  • Core: ARM7TDMI-S processor running at up to 72 MHz.
  • Memory: 512 KB of on-chip Flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, alongside 58 KB of RAM.
  • Advanced Peripherals: Includes General Purpose DMA controller, Four UARTs, Two CAN channels, Three I2C-bus interfaces, SPI interface, Three SSP/SPI buses, and more.
  • Timers: Multiple 32-bit timers, an external event counter, a PWM unit, and a Real-Time Clock with optional battery backup.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels and a conversion rate of 400 kS/s.
  • Power Management: Integrated power control with Idle and Power-down modes for energy efficiency.
  • Debugging and Emulation Support: Features JTAG and serial wire debugging, as well as an embedded trace buffer for advanced debugging.
  • Package: Low profile quad flat package (LQFP) with 144 pins for a compact footprint.

The LPC2378FBD144,551 microcontroller is equipped with a Vectored Interrupt Controller (VIC) that enhances its performance in handling interrupts with minimal latency. The device also supports a wide range of connectivity options, which makes it an excellent choice for industrial control, medical systems, protocol converters, and many other data and control-intensive applications.

With its robust set of features and extensive I/O capabilities, the NXP LPC2378FBD144,551 is a versatile and reliable microcontroller solution that can meet the demands of sophisticated embedded systems. Its combination of processing power, memory options, and peripheral set ensures that engineers can design flexible and highly integrated devices.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4768 $57.9072
8+ $13.5606 $108.4848
12+ $13.1025 $157.2300
17+ $12.1862 $207.1654
22+ $11.7281 $258.0182
27+ $11.2700 $304.2900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess