EN
  • EN
  • DE
  • IT

LPC2460FET208

Part No LPC2460FET208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 160
Program Memory Type ROMless
Data RAM Size 96K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-TFBGA (15x15)
Win Source Part Number 071973-LPC2460FET208
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2460FET208 CAD Model

Description

NXP LPC2460FET208 Microcontroller

The NXP LPC2460FET208 is a high-performance microcontroller that is part of the LPC2400 family, designed to meet the demanding requirements of embedded applications. This 16/32-bit ARM7TDMI-S microcontroller boasts a wide range of features that make it ideal for industrial control, medical systems, protocol converters, and many other embedded systems.

Key Features:

  • CPU: 72 MHz ARM7TDMI-S processor, providing a perfect balance between performance and power efficiency.
  • Memory: 512 KB of on-chip high-speed Flash memory, 98 KB of SRAM, and 10 KB of EEPROM for non-volatile storage, ensuring ample space for complex applications.
  • Advanced Peripherals: Includes CAN, USB 2.0 Full-Speed Device, 4 UARTs, SPI, SSP with FIFO and I2C interfaces for versatile connectivity options.
  • General Purpose I/O: Up to 160 General Purpose I/O (GPIO) pins for interfacing with a wide range of sensors, actuators, and other peripherals.
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels for precision measurement of analog signals.
  • Power Management: Integrated power management unit with support for Idle and Power-down modes to optimize power consumption.
  • Package: The LPC2460FET208 comes in a space-saving 208-pin LQFP package, suitable for compact board designs.
  • Debug Support: JTAG and Embedded Trace interfaces provide comprehensive debugging capabilities.

Applications:

The versatility of the LPC2460FET208 makes it a top choice for a variety of applications. It excels in scenarios requiring real-time control, connectivity, and low power operation. Its robust set of peripherals and interfaces make it particularly well-suited for:

  • Industrial automation and process control
  • Medical devices and healthcare systems
  • Embedded networking and communication systems
  • Automotive and transportation systems
  • Security systems and access control

With its powerful ARM7 core, extensive memory, and flexible peripheral set, the NXP LPC2460FET208 is a reliable choice for designers who require a microcontroller that can keep pace with the ever-increasing complexity of embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6162 $73.8486
6+ $20.1979 $121.1874
9+ $19.5666 $176.0994
13+ $18.9355 $246.1615
16+ $18.3044 $292.8704
22+ $16.4109 $361.0398
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess