EN
  • EN
  • DE

LPC2919FBD144,551

Part No LPC2919FBD144,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP / MCU 16-bit/32-bit ARM968E-S RISC 768KB Flash 1.8V/3.3V Automotive 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2900
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM9
Core Size 16/32-Bit
Speed 80MHz
Connectivity CAN, EBI/EMI, LIN, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 108
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 780007-LPC2919FBD144,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2919
Introduction Date July 31, 2008
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LPC2919FBD144,551 CAD Model

Description

NXP LPC2919FBD144,551 Microcontroller

The NXP LPC2919FBD144,551 is a robust microcontroller that offers a perfect blend of power, performance, and flexibility, making it an ideal choice for a wide range of industrial, automotive, and consumer applications. This microcontroller is part of the NXP LPC2900 series, which is renowned for its high-speed processing capabilities and advanced features.

At the heart of the LPC2919FBD144,551 lies a powerful ARM926EJ-S CPU core, which operates at speeds of up to 125 MHz. This core provides the computational horsepower necessary for complex algorithms and real-time processing tasks. The microcontroller is equipped with 768 KB of on-chip flash memory, providing ample space for application code and data storage, and 56 KB of SRAM to ensure smooth and efficient operation.

The LPC2919FBD144,551 boasts a comprehensive set of peripherals that enhance its connectivity and control capabilities. It includes multiple serial interfaces such as UARTs, I2C, SPI, and CAN, allowing for easy communication with other devices and systems. The presence of a 10/100 Ethernet MAC adds to its networking prowess, making it suitable for connected applications.

This microcontroller also features a range of timers, an external memory controller, and an A/D converter, which further extends its application scope to include real-time monitoring and control systems. Additionally, the LPC2919FBD144,551 offers a versatile external bus interface that supports various types of external memories, including SDRAM, static memories, and flash memory, thus providing flexibility in system design.

The LPC2919FBD144,551 is housed in a 144-pin LQFP package, which ensures a compact footprint while allowing for sufficient I/O pins for even the most demanding applications. NXP's commitment to quality and reliability is reflected in this product, which is designed to meet the stringent requirements of the embedded market.

With its advanced architecture, extensive memory resources, and comprehensive peripheral set, the NXP LPC2919FBD144,551 microcontroller is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess