EN
  • EN
  • DE

LPC3151FET180

Part No LPC3151FET180
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 300595-LPC3151FET180
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC3151FET180 CAD Model

Description

NXP LPC3151FET180 Microcontroller

The NXP LPC3151FET180 microcontroller is a high-performance, low-power device designed to meet the demands of embedded applications that require a good balance between processing power and energy efficiency. This microcontroller is part of the LPC3100 series, which is known for its innovative architecture and rich feature set.

At the heart of the LPC3151FET180 is an ARM926EJ-S core, which operates at speeds of up to 180 MHz. This core provides a robust instruction set and a flexible, high-performance environment for running a wide range of applications. The ARM9 core also includes an MMU (Memory Management Unit), which facilitates the use of advanced operating systems and provides enhanced security and system reliability.

The device comes with an integrated 192 KB of SRAM, which is ample for handling complex tasks and buffering data. Additionally, it features a wide array of peripherals that enhance its connectivity and usability. These peripherals include USB 2.0 Full-Speed Device, UARTs, SPI, I2C, and more, offering designers the flexibility to interface with various external components.

One of the standout features of the LPC3151FET180 is its power management capabilities. The microcontroller supports multiple power modes, allowing for significant power savings by shutting down unneeded peripherals and by dynamically adjusting the processor's speed. This makes it particularly well-suited for battery-powered applications where power efficiency is critical.

For developers, NXP provides comprehensive support in the form of software libraries, development tools, and a supportive community. This ensures that engineers can get the most out of the LPC3151FET180's capabilities and bring their products to market quickly and efficiently.

In summary, the NXP LPC3151FET180 microcontroller is an excellent choice for a wide range of applications, including industrial control, consumer electronics, and communication systems. Its powerful ARM9 core, rich set of peripherals, and advanced power management features make it a versatile and efficient solution for complex, power-sensitive designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess