EN
  • EN
  • DE

LPC3152FET208

Part No LPC3152FET208
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 180MHz
Number of I/O 10
Program Memory Type ROMless
Data RAM Size 192K x 8
Supply Voltage - Operating 1.1 V to 3.6 V
Data Converters A/D 3x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-TFBGA (12x12)
Win Source Part Number 071979-LPC3152FET208
Ultra Librarian 3D Model Ultra Librarian LPC3152FET208 CAD Model

Description

The LPC3152FET208 is a high-performance microcontroller from NXP Semiconductors, designed to cater to a wide range of embedded applications. This powerful MCU is based on an ARM926EJ-S core, which operates at up to 208 MHz, providing the computational power needed for complex tasks and signal processing.

Key Features:

  • CPU: ARM926EJ-S Core, running at up to 208 MHz.
  • Memory: On-chip 64 KB SRAM and 256 KB flash memory, providing ample space for code and data storage.
  • Advanced Peripherals: Includes a variety of peripherals such as USB 2.0 full-speed device, UART, SPI, I2C, I2S, timers, and GPIOs, enabling versatile connectivity and control options.
  • Power Efficiency: Equipped with power-saving modes such as Idle and Power-down, which help in reducing power consumption for battery-powered devices.
  • Package: Available in a compact 208-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications.
  • Analog Features: Features an integrated 10-bit ADC (Analog-to-Digital Converter) and a DAC (Digital-to-Analog Converter), facilitating analog signal interfacing.

Applications:

The LPC3152FET208 is suitable for a diverse range of applications, such as:

  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Home automation
  • Portable devices and IoT

Design Support:

NXP provides extensive support for the LPC3152FET208, including software libraries, development tools, and reference designs. This support helps designers to accelerate the development process and bring products to market faster.

With its robust set of features, the LPC3152FET208 microcontroller from NXP is an excellent choice for designers looking for a capable MCU that balances performance with power efficiency. Whether for industrial, consumer, medical, or IoT applications, this microcontroller offers the flexibility and reliability required for today's demanding embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess