EN
  • EN
  • DE

LPC3250FET296,551

Part No LPC3250FET296,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT ROMLESS 296TFBGA  /  ARM926EJ-S series Microcontroller IC 16/32-Bit 266MHz ROMless 296-TFBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC3200
Package Tray
Product Status Obsolete
Core Processor ARM926EJ-S
Core Size 16/32-Bit
Speed 266MHz
Connectivity EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals DMA, I2S, LCD, Motor Control PWM, PWM, WDT
Number of I/O 51
Program Memory Type ROMless
RAM Size 256K x 8
Supply Voltage - Operating 0.9V ~ 3.6V
Data Converters A/D 3x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 296-TFBGA
Supplier Device Package 296-TFBGA (15x15)
Base Product Number LPC32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Other Names 2156-LPC3250FET296551-NX,NXPNXPLPC3250FET296,551,935287084551,568-4533,954-LPC3250FET296551
Standard Package 126
Win Source Part Number 1070641-LPC3250FET296,551
Ultra Librarian 3D Model Ultra Librarian LPC3250FET296,551 CAD Model

Description

Product Overview: LPC3250FET296,551 by NXP

The LPC3250FET296,551 is a highly integrated microcontroller designed by NXP Semiconductors, tailored for embedded applications that demand high performance, low power consumption, and a wide range of connectivity options. This versatile product is part of the LPC32x0 family, which is renowned for its advanced features and capabilities in managing complex tasks within industrial, medical, and consumer electronics markets.

At the heart of the LPC3250FET296,551 is an ARM926EJ-S core that can run up to 266 MHz, providing a robust platform for applications that require efficient processing capabilities. The ARM9 core comes with a Java acceleration engine and DSP instruction support, enhancing its computational performance and enabling it to handle multimedia and voice processing tasks with ease.

The device boasts an impressive 256 KB of internal SRAM, which is essential for high-speed data handling and buffering. Additionally, it supports a wide range of external memory interfaces, including NAND Flash, DDR, SDRAM, and Static Memory, making it highly adaptable to various memory requirements and ensuring ample storage for complex applications.

The LPC3250FET296,551 is equipped with a plethora of connectivity options. It features USB On-The-Go (OTG) for flexible connection to other USB devices, Ethernet for network communication, and multiple serial interfaces such as UART, I2C, SPI, and CAN. These interfaces provide the necessary channels to connect with peripherals, sensors, and other devices, making it an ideal microcontroller for systems that require extensive communication capabilities.

For graphical user interfaces, the LPC3250FET296,551 includes an integrated LCD controller that supports both STN and TFT displays. This allows for the creation of intuitive and visually appealing user interfaces, which can be crucial for consumer electronics and industrial control panels.

Security features are also embedded within the chip, including a random number generator and unique ID for secure transactions and data protection. These security measures are critical for applications that handle sensitive information, providing peace of mind through enhanced data integrity.

Overall, the LPC3250FET296,551 from NXP is a powerful and versatile microcontroller that offers a comprehensive set of features suitable for a wide array of applications. Its integration of high-performance processing, extensive memory options, and robust connectivity makes it a top choice for designers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3219 $65.2876
8+ $13.3924 $107.1392
12+ $12.9739 $155.6868
16+ $12.5554 $200.8864
21+ $12.1368 $254.8728
28+ $10.8813 $304.6764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,221 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess