EN
  • EN
  • DE

LPC4074FBD80,551

Part No LPC4074FBD80,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Manufacturer NXP
Series LPC40xx
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (12x12)
Family Name LPC4074
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14489, 935297184551, LPC4074FBD80,551-ND
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923711-LPC4074FBD80,551
Ultra Librarian 3D Model Ultra Librarian LPC4074FBD80,551 CAD Model

Description

NXP LPC4074FBD80,551 Microcontroller

The NXP LPC4074FBD80,551 is a high-performance microcontroller that is part of the LPC4000 series, known for its versatility and power efficiency. This microcontroller is built around a 32-bit ARM Cortex-M4 core, making it an ideal choice for embedded applications that require a combination of signal processing capabilities and sophisticated control algorithms.

Key Features:

  • Core: ARM Cortex-M4 processor with Floating Point Unit (FPU), operating at frequencies of up to 120 MHz.
  • Memory: Equipped with 512 KB of on-chip flash memory and 96 KB of SRAM, providing ample storage for complex applications and algorithms.
  • Digital Signal Processing: Enhanced DSP instruction set and single-cycle MAC support for efficient signal processing.
  • Peripherals: A rich set of peripherals including Ethernet, USB 2.0 Host/OTG/Device, CAN, UART, I2C, SPI, I2S, and more for versatile connectivity options.
  • Package: Available in an LQFP-80 package, offering a compact footprint for space-constrained applications.
  • Power Efficiency: Multiple power modes and a power profile optimized for low energy consumption.

Applications:

The LPC4074FBD80,551 is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Robotics
  • Medical devices
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Consumer electronics

With its robust architecture, the LPC4074FBD80,551 provides developers with the flexibility to tackle complex computing tasks while maintaining power efficiency. Whether you're designing a sophisticated industrial automation system or an innovative wearable device, this microcontroller offers the performance and features needed to create a reliable and powerful end product.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess