EN
  • EN
  • DE

LPC4088FET180,551

Part No LPC4088FET180,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 180TFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC40xx
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4032 x 8
RAM Size 96K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 180-TFBGA
Supplier Device Package 180-TFBGA (12x12)
Base Product Number LPC4088
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names LPC4088FET180,551-ND,935297085551,568-13668
Standard Package 189
Win Source Part Number 1228382-LPC4088FET180,551
Ultra Librarian 3D Model Ultra Librarian LPC4088FET180,551 CAD Model

Description

The LPC4088FET180,551 is a high-performance microcontroller designed by NXP Semiconductors, featuring an ARM Cortex-M4F core. This powerful MCU is well-suited for embedded applications that require efficient signal processing capabilities combined with advanced system control. With its floating-point unit, it is capable of handling complex mathematical computations, making it ideal for industrial control, medical systems, and automotive applications.

Key Features:

  • CPU: ARM Cortex-M4F processor, running at frequencies of up to 120 MHz.
  • Memory: Includes up to 512 KB of flash memory and 96 KB of SRAM, which is essential for storing large applications and data.
  • Digital Signal Processing: Embedded DSP instructions and a Floating Point Unit (FPU) that enhance the processing of complex algorithms.
  • Connectivity: Features a variety of communication interfaces including Ethernet, USB 2.0 full-speed/host/OTG, CAN, UART, I2C, SPI, and more, providing flexible options for serial communication.
  • Timer Functions: Multiple timer/counters, a Motor Control PWM, and a Quadrature Encoder Interface, ideal for precise timing and control operations.
  • Analog Features: Equipped with an ADC and DAC for interfacing with analog sensors and devices.
  • Package: Available in a compact 180-LQFP (Low-profile Quad Flat Package) that minimizes the PCB footprint.
  • Power Efficiency: Offers multiple power modes, including an ultra-low power Deep Sleep mode, which helps in extending the battery life for portable devices.
  • GPIO: General-Purpose I/O pins for versatile control and interfacing with external components.
  • Reliability: Implemented with Error Correction Code (ECC) and a Memory Protection Unit (MPU) to ensure data integrity and secure operation.

Applications:

The LPC4088FET180,551 microcontroller is highly adaptable and can be used in a wide range of applications. Its robust architecture and rich set of peripherals make it ideal for:

  • Industrial Automation and Control Systems
  • Medical Devices and Diagnostic Equipment
  • Automotive Electronics
  • Consumer Electronics
  • Internet of Things (IoT) Devices

Overall, the NXP LPC4088FET180,551 is a versatile and powerful microcontroller that offers developers the performance and features necessary to create advanced and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7463 $81.4926
3+ $33.4329 $100.2987
5+ $32.3881 $161.9405
7+ $31.3433 $219.4031
9+ $30.2986 $272.6874
12+ $27.1642 $325.9704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess