EN
  • EN
  • DE
  • IT

LPC4320FBD144

Part No LPC4320FBD144
Manufacturer NXP / Nexperia
Description 32-bit ARM Cortex-M4/M0 MCU; up to 264 kB SRAM; Ethernet two High-speed USBs; advanced configurable peripherals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204179-LPC4320FBD144
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC4320FBD144 CAD Model

Description

NXP LPC4320FBD144 Microcontroller

The NXP LPC4320FBD144 is a high-performance, dual-core microcontroller that is part of the LPC4300 series, known for its versatility and efficiency in managing complex digital signal processing and control tasks. This microcontroller combines the processing power of an ARM Cortex-M4 core with a Cortex-M0 co-processor, allowing for a unique asymmetric dual-core digital signal control architecture that enhances system performance and flexibility.

Key Features:

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) and ARM Cortex-M0 coprocessor
  • Speed: Up to 204 MHz for Cortex-M4 and 204 MHz for Cortex-M0
  • Memory: 264 KB of SRAM, with a unique 40-bit wide memory interface for higher throughput
  • Flash: None (external flash interface provided)
  • Digital Peripherals: Includes a State Configurable Timer (SCT), Serial General-Purpose I/O (SGPIO) interface, and multiple serial communication peripherals such as UART, I2C, SPI, CAN, and more
  • Analog Peripherals: Features an ADC with up to 8 channels and a 10-bit DAC
  • Package: 144-pin LQFP package for a compact footprint
  • Connectivity: High-speed USB 2.0 interface with on-chip PHY, Ethernet, and various other serial interfaces
  • Power Efficiency: Equipped with an advanced power management unit for reduced power consumption in various modes

Applications:

The LPC4320FBD144 is designed to meet the demands of a wide range of applications, including industrial automation, medical devices, automotive electronics, and embedded audio applications. Its dual-core architecture allows for simultaneous real-time processing of both control and digital signal processing tasks, making it an ideal choice for multitasking environments.

Design Support:

NXP provides comprehensive design support for the LPC4320FBD144 microcontroller, including software libraries, development tools, and reference designs to help accelerate product development. Engineers can leverage NXP's community forums, technical documentation, and customer support to bring their products to market with confidence.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9284 $71.7136
8+ $14.7105 $117.6840
12+ $14.2508 $171.0096
17+ $13.7911 $234.4487
22+ $13.3314 $293.2908
29+ $11.9523 $346.6167
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess