EN
  • EN
  • DE
  • IT

LPC4330FBD144

Part No LPC4330FBD144
Manufacturer NXP / Nexperia
Description 32-bit ARM Cortex-M4/M0 MCU; up to 264 kB SRAM; Ethernet two High-speed USBs; advanced configurable peripherals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204181-LPC4330FBD144
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC4330FBD144 CAD Model

Description

NXP LPC4330FBD144 Microcontroller

The NXP LPC4330FBD144 is a high-performance, dual-core microcontroller that is part of the LPC4300 series, known for its advanced features and capabilities. This powerful MCU integrates an ARM Cortex-M4 core along with a Cortex-M0 co-processor, making it an ideal solution for embedded applications requiring significant processing power and sophisticated control algorithms.

The LPC4330FBD144 operates at frequencies of up to 204 MHz, providing ample computational speed for a wide range of applications, from industrial control systems to complex audio processing. It is equipped with a rich set of peripherals, including high-speed USB 2.0, advanced configurable peripherals such as the State Configurable Timer (SCT), Serial General Purpose I/O (SGPIO), and the Serial GPIO (SGPIO) interface, which add to its flexibility in various applications.

With its 264 KB of on-chip SRAM and the ability to support external memory interfaces, the LPC4330FBD144 is well-suited for applications that require extensive data processing and storage. Its built-in memory protection unit (MPU) enhances system reliability by providing robust memory management and protection mechanisms.

For connectivity, the microcontroller offers a range of options including Ethernet, CAN, SPI, I2C, and UART, making it easy to integrate into a network or to communicate with other devices. The LPC4330FBD144 also features an on-chip high-speed USB PHY, enabling direct connection to USB hosts or devices without the need for additional components.

The device comes in a 144-pin LQFP package, which is conducive to space-constrained applications while still offering sufficient I/O ports for comprehensive system control and communication. In addition, the microcontroller supports a wide range of development tools and software, including NXP's LPCXpresso IDE and a variety of third-party tools, which simplifies the development process and accelerates time to market.

With its dual-core architecture, high-speed interfaces, and extensive integration, the NXP LPC4330FBD144 microcontroller is a top-tier choice for designers looking to develop high-performance embedded systems with demanding processing requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2196 $61.0980
10+ $11.4314 $114.3140
16+ $11.0372 $176.5952
22+ $10.2488 $225.4736
29+ $9.8547 $285.7863
36+ $9.4604 $340.5744
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess