EN
  • EN
  • DE

LPC4333FET256

Part No LPC4333FET256
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 256LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M4/M0
Part Core Size 32-Bit Dual-Core
Speed(Frequency) 204MHz
Number of I/O 164
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Data RAM Size 136K x 8
Supply Voltage - Operating 2.2 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 256-LBGA (17x17)
Win Source Part Number 206598-LPC4333FET256
Ultra Librarian 3D Model Ultra Librarian LPC4333FET256 CAD Model

Description

The NXP LPC4333FET256 is a high-performance microcontroller that belongs to the LPC4300 family, known for its dual-core configuration. This microcontroller integrates an ARM Cortex-M4F and a Cortex-M0 processor, allowing for efficient division of tasks and improved system performance. It is a perfect solution for embedded applications requiring complex and intensive processing tasks.

Key Features

  • Dual-Core System: ARM Cortex-M4F (Floating Point Unit) and Cortex-M0 processors, operating at frequencies of up to 204 MHz and 204 MHz respectively.
  • Memory: Equipped with 264 KB of on-chip SRAM, divided into two blocks, and 1 MB of on-chip Flash memory.
  • High-Speed USB: Features a High-speed USB 2.0 device, host, and OTG interfaces.
  • Advanced Peripherals: Includes peripherals such as Ethernet, LCD, an external memory controller, and multiple digital and analog interfaces.
  • Package: Available in a compact 256-pin LQFP package, providing a space-efficient footprint for complex designs.

Applications

The LPC4333FET256 is designed to address a wide range of applications, including industrial control, medical systems, connectivity, and audio processing. Its dual-core architecture enables it to handle complex algorithms and control tasks simultaneously, making it an ideal choice for multitasking environments.

Development Support

NXP offers extensive development support for the LPC4333FET256 with a variety of development tools, software libraries, and the LPCXpresso IDE. These resources help to accelerate the development process, from initial prototyping to final product deployment.

Reliability and Performance

Designed with the rigor and quality NXP is known for, the LPC4333FET256 delivers both reliability and high performance. Its robust design ensures stable operation across a wide temperature range, making it suitable for demanding industrial applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess