EN
  • EN
  • DE

MCF51QE96CLK

Part No MCF51QE96CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-Bit Version 1 ColdFire® Central Processor Unit (CPU) | IC MCU 32BIT 96KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 70
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number MCF51QE96
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220624-MCF51QE96CLK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51QE96CLK CAD Model

Description

The NXP MCF51QE96CLK is a highly integrated, robust microcontroller designed for a wide range of applications. Part of NXP's ColdFire family, this 32-bit device is built on the V1 ColdFire core, combining high performance with low power consumption. It is an ideal solution for industrial control, automotive, consumer electronics, and IoT applications that require efficient data processing and reliable operation.

Key Features

  • Processor Core: The MCF51QE96CLK features a V1 ColdFire core with up to 50 MHz CPU frequency, delivering the power and speed needed for complex computations and control tasks.
  • Memory: It comes with 96 KB of on-chip flash memory and 8 KB of static RAM, providing ample space for application code and data storage without the need for external memory components.
  • Digital Peripherals: This microcontroller includes a rich set of digital peripherals such as multiple timer modules, real-time clock, and up to 70 GPIOs for versatile I/O options.
  • Analog Features: With its integrated analog-to-digital converter (ADC), the MCF51QE96CLK can interface directly with analog sensors, making it suitable for data acquisition and monitoring systems.
  • Communication Interfaces: The device supports various communication protocols including I²C, SPI, and UART, allowing for easy integration with other components and systems.
  • Power Efficiency: Its low-power design features multiple power-saving modes, which enable the microcontroller to operate effectively in power-sensitive applications.

Applications

The versatile nature of the NXP MCF51QE96CLK makes it suitable for a broad range of applications. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronic devices
  • Smart home automation
  • Internet of Things (IoT) devices

Development Support

Developers can take advantage of the comprehensive development tools available for the MCF51QE96CLK, including software libraries, development boards, and integrated development environments (IDEs) provided by NXP and third-party vendors. This ensures a smooth and efficient development process from prototype to production.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5598 $50.1578
27+ $3.7414 $101.0178
42+ $3.6245 $152.2290
58+ $3.5076 $203.4408
74+ $3.3907 $250.9118
99+ $3.0399 $300.9501
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess