EN
  • EN
  • DE

LPC4357JBD208E

Part No LPC4357JBD208E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer NXP
Series LPC43xx
Package Tray
Number of I/O 142
Family Name LPC43
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-12067, 935299642551, LPC4357JBD208E-ND
Quantity per package 36
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844993-LPC4357JBD208E
Ultra Librarian 3D Model Ultra Librarian LPC4357JBD208E CAD Model

Description

The NXP LPC4357JBD208E microcontroller is a high-performance, dual-core digital signal controller that combines the processing power of the ARM Cortex-M4 and Cortex-M0 processors. This advanced microcontroller is designed to cater to a wide range of applications that require sophisticated real-time control, advanced digital signal processing, and enhanced connectivity features.

Key Features:

  • Powerful Dual-Core Architecture: The LPC4357JBD208E features a dual-core configuration with an ARM Cortex-M4F core running at up to 204 MHz and a secondary ARM Cortex-M0 co-processor. This allows for efficient division of tasks and improved system performance.
  • Memory: It comes with up to 1 MB of flash memory, 136 KB of SRAM, and a unique 16 KB EEPROM block for non-volatile storage, providing ample space for complex applications and data.
  • Advanced Connectivity: The device offers a range of connectivity options including High-speed USB 2.0, Ethernet, CAN, and multiple serial interfaces for versatile communication capabilities.
  • Flexible Peripheral Set: An extensive set of peripherals such as timers, PWM, ADC, DAC, and a Quad SPI Flash Interface enhance the microcontroller's adaptability to various tasks.
  • Security Features: Security is a priority with the LPC4357JBD208E, featuring a hardware random number generator, AES encryption engine, and unique device serial number for secure applications.
  • Package and Temperature Range: The microcontroller is available in a 208-pin LQFP package and operates within the industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.

Applications:

The LPC4357JBD208E is ideal for a variety of applications, including but not limited to industrial control systems, robotics, automotive electronics, audio processing, and IoT devices. Its powerful dual-core system and rich set of features make it a versatile choice for designers who require a balance of performance, power efficiency, and advanced functionality in their products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess