EN
  • EN
  • DE

LPC4370FET100K

Part No LPC4370FET100K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 100TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203194-LPC4370FET100K
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series LPC43xx
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4/M0/M0
Core Size 32-Bit Tri-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, SD, SPI, SSC, UART/USART, USB
Ultra Librarian 3D Model Ultra Librarian LPC4370FET100K CAD Model

Description

The LPC4370FET100K is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its exceptional processing capabilities and versatile features. This MCU is part of the LPC4300 series, which is known for its innovative asymmetric dual-core architecture. The LPC4370FET100K is designed to cater to the demanding needs of complex embedded applications.

Key Features

  • Processor: The LPC4370FET100K is built around a powerful ARM Cortex-M4 processor, which operates at frequencies of up to 204 MHz. The Cortex-M4 core is complemented by a Cortex-M0 coprocessor and a Digital Signal Processing (DSP) engine, which enhance its capability to handle multiple tasks and intensive signal processing operations efficiently.
  • Memory: This MCU is equipped with a substantial memory configuration, including 282 KB of on-chip SRAM and up to 1 MB of flash memory. This ensures ample space for complex application code and data storage.
  • Connectivity: With a range of communication interfaces such as USB 2.0, CAN, SPI, I2C, UART, and Ethernet, the LPC4370FET100K offers extensive connectivity options for various peripherals and networks.
  • High-Speed I/O: The device features a High-speed GPIO interface that can toggle at up to 164 MHz, making it ideal for high-speed communication and control applications.
  • ADC/DAC: The inclusion of a high-resolution Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC) makes the LPC4370FET100K suitable for applications requiring precise analog signal processing.
  • Package: The LPC4370FET100K is offered in a compact 100-pin LQFP package, which is conducive to space-constrained applications while still providing a rich set of I/O options.

Applications

The LPC4370FET100K is ideal for a variety of applications, including industrial control, robotics, audio processing, automotive systems, and IoT devices. Its high-speed processing capabilities and flexible interface options make it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9977 $55.9908
9+ $11.4853 $103.3677
14+ $11.1264 $155.7696
19+ $10.7675 $204.5825
25+ $10.4085 $260.2125
33+ $9.3318 $307.9494
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess