EN
  • EN
  • DE

MAX4993EVB+T

Part No MAX4993EVB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DPDT 10UTQFN / Analog Switch Single DPDT 10-Pin UTQFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit DPDT
Number of Circuits 1
Max On Resistance 500 mOhm
Channel-to-Channel Matching (ΔRon) 3 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 630ns, 2μs
Channel Capacitance(CS off, CD off) 45pF
Max Leakage Current (IS off) 100nA
Crosstalk -110dB @ 20kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UTQFN (1.4x1.8)
Win Source Part Number 105662-MAX4993EVB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4993
Introduction Date May 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4993EVB+T CAD Model

Description

The MAX4993EVB+T from Maxim Integrated is a state-of-the-art evaluation board designed for testing and performance validation of the MAX4993 high-speed analog switch IC. This evaluation board provides engineers and designers with a convenient and efficient platform to assess the features and capabilities of the MAX4993 analog switch in various applications.

Key Features

  • High-Speed Analog Switching: The MAX4993 integrated circuit on the evaluation board offers fast switching speeds, making it ideal for high-performance applications that require rapid signal routing.
  • Low On-Resistance: With a low on-resistance, the MAX4993EVB+T ensures minimal signal distortion and power loss, enhancing overall system efficiency.
  • Single-Supply Operation: The MAX4993 is designed to operate from a single power supply, simplifying the power design and reducing the overall component count.
  • Wide Voltage Range: The evaluation board supports a wide voltage range, accommodating various use cases and system requirements.
  • Easy-to-Use Interface: The MAX4993EVB+T features a user-friendly interface with accessible test points, facilitating easy connection to measurement and testing equipment.

Applications

The MAX4993EVB+T evaluation board is suitable for a broad range of applications, including but not limited to:

  • Audio and video signal routing
  • USB and other high-speed data interfaces
  • Signal multiplexing in telecommunications
  • Medical equipment
  • Automotive infotainment systems

Why Choose the MAX4993EVB+T?

The MAX4993EVB+T evaluation board from Maxim Integrated is an essential tool for engineers who need to quickly and accurately assess the performance of the MAX4993 analog switch. With its robust feature set, versatile applications, and ease of use, the MAX4993EVB+T is an invaluable asset for developing cutting-edge electronic systems. Whether for prototyping or final product testing, this evaluation board delivers reliable and consistent results that help streamline the design process and accelerate time to market.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess