EN
  • EN
  • DE

LPC54018JBD208E

Part No LPC54018JBD208E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series LPC540xx
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SmartCard, SPI, SPIFI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 171
Program Memory Type ROMless
RAM Size 360K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 208-LQFP
Supplier Device Package 208-LQFP (28x28)
Base Product Number LPC54018
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1322727-LPC54018JBD208E
Ultra Librarian 3D Model Ultra Librarian LPC54018JBD208E CAD Model

Description

NXP LPC54018JBD208E Microcontroller

The NXP LPC54018JBD208E is a high-performance microcontroller designed to meet the demands of sophisticated embedded applications. It is part of the LPC54000 series of microcontrollers that are well-known for their exceptional efficiency, speed, and features that cater to a wide range of industrial, consumer, and IoT applications.

Key Features:

  • Core: The LPC54018JBD208E is powered by an ARM Cortex-M4 processor, which operates at frequencies of up to 180 MHz. The core also includes a floating-point unit (FPU) for efficient handling of computations that require decimal precision.
  • Memory: This microcontroller is equipped with 360 KB of on-chip SRAM and 256 KB of on-chip flash memory, providing ample space for code and data storage.
  • Communication Interfaces: A variety of communication interfaces are available, including Ethernet, USB 2.0 Full-Speed/High-Speed, CAN, SPI, I2C, USART, and more, ensuring versatile connectivity options for peripheral devices.
  • Advanced Peripherals: It includes advanced peripherals such as a Digital-to-Analog Converter (DAC), multiple Analog-to-Digital Converters (ADCs), and a Quadrature Encoder Interface (QEI) among others, which are essential for complex control applications.
  • Power Efficiency: The LPC54018JBD208E features multiple power modes and an on-chip power management unit, which makes it an excellent choice for low-power applications.
  • Packaging: The device is available in a 208 pin LQFP package, which is suitable for space-constrained designs while still offering ample I/O options for comprehensive system integration.
  • Development Support: NXP provides extensive development support for the LPC54018JBD208E, including software libraries, development boards, and a strong ecosystem of tools for debugging and programming.

With its robust feature set and high level of integration, the NXP LPC54018JBD208E microcontroller is ideally suited for a broad range of applications. From complex IoT devices to sophisticated control systems, this microcontroller provides a scalable solution that can reduce time-to-market and enhance system performance.

Whether you are developing a new product or upgrading an existing system, the LPC54018JBD208E offers the reliability, efficiency, and capabilities needed to create innovative and responsive embedded solutions.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8793 $68.6379
6+ $18.7727 $112.6362
9+ $18.1861 $163.6749
12+ $17.5994 $211.1928
15+ $17.0128 $255.1920
20+ $15.2529 $305.0580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess