EN
  • EN
  • DE

LPC54113J256BD64

Part No LPC54113J256BD64
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / ARM® Cortex®-M4 LPC54100 Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP Semiconductors
Series LPC54100
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity I²C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 48
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 12x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC54113
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN 3A991A2
HTSUS 8542.31.0000
Win Source Part Number 1356656-LPC54113J256BD64
Ultra Librarian 3D Model Ultra Librarian LPC54113J256BD64 CAD Model

Description

NXP LPC54113J256BD64 Microcontroller

The NXP LPC54113J256BD64 is a high-performance microcontroller designed to meet the demanding requirements of modern embedded systems. It is part of the LPC54000 series, which is known for its power efficiency and processing capabilities. This microcontroller is particularly well-suited for Internet of Things (IoT) applications, industrial control, and a wide range of other applications that require a balance between performance and power consumption.

The LPC54113J256BD64 is built around an ARM Cortex-M4 core with a floating-point unit (FPU), which operates at frequencies of up to 100 MHz. Additionally, it features a secondary ARM Cortex-M0+ co-processor that can be used to offload routine tasks and improve system efficiency. The dual-core architecture enables designers to optimize the distribution of tasks within the system, enhancing overall performance and responsiveness.

This microcontroller comes with 256KB of on-chip flash memory and 36KB of SRAM, providing ample space for code storage and execution. It also supports a range of serial interfaces such as SPI, I2C, USART, and more, making it highly versatile for connecting with various peripherals and other components in a system.

Key features of the LPC54113J256BD64 include:

  • ARM Cortex-M4 core with FPU, running up to 100 MHz
  • Secondary ARM Cortex-M0+ co-processor
  • 256KB flash memory and 36KB SRAM
  • Multiple serial communication interfaces (SPI, I2C, USART)
  • 12-bit ADC and 10-bit DAC for analog interfacing
  • Up to 49 GPIO pins for flexible digital interfacing
  • Advanced timers and PWM for precise control applications
  • Low power consumption modes for energy-sensitive designs

Designers can leverage the LPC54113J256BD64's low-power consumption modes to create battery-powered devices that require long operational lifetimes. The microcontroller's power profiles are highly configurable, allowing for active, sleep, and deep power-down modes to optimize power usage based on the application's needs.

The NXP LPC54113J256BD64 is supported by a comprehensive suite of development tools, including the LPCXpresso IDE and a wide range of middleware libraries. These tools simplify the development process, from initial prototyping to final product deployment, ensuring a smooth path to market for products based on this capable microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1610 $64.4490
18+ $6.6990 $120.5820
27+ $6.4680 $174.6360
39+ $6.0060 $234.2340
50+ $5.7750 $288.7500
63+ $5.5440 $349.2720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,130 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess