EN
  • EN
  • DE

KSZ8842-16MQL

Part No KSZ8842-16MQL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC SWITCH 10/100 16BIT 128PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 66
Category Integrated Circuits(ICs)
Family Interface - Controllers
Packaging Tube
Protocol Ethernet
Function Switch
Interface Parallel
Standards 10/100 Base-T/TX PHY
Operating Supply Voltage 3.1 V ~ 3.5 V
Current - Supply 122mA
Operating Temperature Range 0°C ~ 70°C
Package 128-BFQFP
Manufacturer Device Package 128-PQFP (14x20)
Catalog Ethernet Controllers
Win Source Part Number 040961-KSZ8842-16MQL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSZ8842-16MQL CAD Model

Description

Microchip Technology's KSZ8842-16MQL Ethernet Controller

The KSZ8842-16MQL is a feature-rich Ethernet controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile networking IC is part of the KSZ family of Ethernet controllers that are renowned for their high performance, reliability, and ease of integration. The KSZ8842-16MQL is particularly well-suited for embedded applications that require efficient network connectivity and minimal power consumption.

At the core of the KSZ8842-16MQL is a dual-port switch that supports one or two MAC (Media Access Control) ports, and an MII (Media Independent Interface) that can be configured as an RMII (Reduced Media Independent Interface) for flexible design options. This makes it an ideal choice for applications such as automotive networks, industrial automation, and smart home devices that demand robust and adaptable network solutions.

The device offers a comprehensive set of features including auto-negotiation to ensure the best possible network link, and automatic crossover detection and correction, which simplifies network installation by eliminating the need for crossover cables. The KSZ8842-16MQL also supports QoS (Quality of Service) with four priority queues, enabling prioritization of traffic and enhancing network efficiency, particularly in environments with high data throughput requirements.

Security is a paramount concern in networked devices, and the KSZ8842-16MQL addresses this with its support for 802.1x port-based network access control. This feature provides a security framework that prevents unauthorized devices from gaining access to the network. Additionally, the controller includes features such as link loss recovery and IEEE 802.1d Spanning Tree Protocol to ensure network resilience and reliability.

The KSZ8842-16MQL is offered in a compact 128-pin PQFP (Plastic Quad Flat Pack) package, making it suitable for space-constrained applications. With its low power consumption and advanced power management capabilities, it is designed to meet the stringent requirements of energy-sensitive systems.

In summary, the KSZ8842-16MQL from Microchip Technology is a powerful and versatile network controller that provides a reliable foundation for any embedded system requiring Ethernet connectivity. Its combination of performance, integrated features, and compact form factor makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5538 $55.1076
5+ $22.6083 $113.0415
7+ $21.9018 $153.3126
10+ $21.1953 $211.9530
13+ $20.4888 $266.3544
17+ $18.3692 $312.2764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 676 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess