EN
  • EN
  • DE

PCM3006T/T2

Part No PCM3006T/T2
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 345873-PCM3006T/T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM3006T/T2 CAD Model

Description

The PCM3006T/T2 is a high-quality integrated circuit (IC) product from the world-renowned manufacturer, Texas Instruments.

  • Product Type: Stereo Audio Codec
  • Manufacturer: Texas Instruments
  • Features: USB Interface, Single-Ended Analog Input/Output, and SPDIF
  • Integration: Integrated USB 2.0 full-speed protocol controller and S/PDIF transceiver
  • Audio Data Formats: 16, 24, and 32-bit resolution
  • Sampling Rate: 8kHz to 96kHz
  • Converters: High-performance analog-to-digital and digital-to-analog converters
  • Headphone Amplifier: Integrated
  • Power Consumption: Low-power consumption design
  • Power Mode: Power-down mode
  • Package: Compact 32-pin TQFP package
  • Operating Temperatures: Compatible with a wide range of operating temperatures

You May Also Be Interested in

AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess