EN
  • EN
  • DE

LPC54S005JET100E

Part No LPC54S005JET100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 100TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC540xx
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity EBI/EMI, I²C, MMC/SD/SDIO, SmartCard, SPI, SPIFI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 64
Program Memory Size -
Program Memory Type ROMless
EEPROM Size -
RAM Size 360K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number LPC54S005
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368675-LPC54S005JET100E
Ultra Librarian 3D Model Ultra Librarian LPC54S005JET100E CAD Model

Description

The NXP LPC54S005JET100E is a high-performance microcontroller designed to meet the demanding needs of modern embedded systems. Built on a powerful Arm Cortex-M33 core, this microcontroller offers a perfect blend of energy efficiency and processing power, making it an ideal choice for a wide range of applications, including industrial control, IoT devices, and complex sensor systems.

Key Features:

  • Core: Arm Cortex-M33 core running at up to 150 MHz, with an integrated Arm TrustZone for enhanced security.
  • Memory: Equipped with 640 KB of on-chip flash memory and 320 KB SRAM, providing ample space for application code and data storage.
  • Security: Advanced security features including a hardware random-number generator, AES-256 encryption, and secure boot capabilities to ensure the integrity and confidentiality of your applications.
  • Connectivity: A rich set of peripherals including High-speed USB, CAN FD, and multiple serial interfaces (USART, SPI, I2C) for versatile connectivity options.
  • Analog Features: Integrated analog peripherals such as a 12-bit ADC, DAC, and comparators for interfacing with a variety of sensors and analog signals.
  • Timers and PWM: Multiple timers and PWM units for precise control over timing-related tasks, suitable for motor control and other time-sensitive operations.
  • Package: Available in a space-saving 100-pin LQFP package, offering a compact footprint for space-constrained applications.
  • Development Support: Supported by NXP’s extensive suite of development tools, software libraries, and the MCUXpresso SDK, simplifying application development and reducing time-to-market.

Applications:

The LPC54S005JET100E is versatile enough to be used in a variety of applications, including but not limited to:

  • Smart home devices
  • Industrial automation and control systems
  • Professional lighting systems
  • IoT edge nodes and gateways
  • Medical devices
  • Secure communication systems

In conclusion, the NXP LPC54S005JET100E microcontroller is a powerful, secure, and flexible solution that can serve as the heart of your next embedded project. Its combination of processing power, security features, and rich peripheral set make it a top choice for designers looking to create advanced and reliable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3672 $56.2032
14+ $7.6859 $107.6026
21+ $7.4457 $156.3597
28+ $7.2055 $201.7540
36+ $6.9653 $250.7508
49+ $6.2448 $305.9952
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess