EN
  • EN
  • DE

LPC54S016JBD208E

Part No LPC54S016JBD208E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series LPC540xx
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SmartCard, SPI, SPIFI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 171
Program Memory Type ROMless
RAM Size 360K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 208-LQFP
Supplier Device Package 208-LQFP (28x28)
Base Product Number LPC54S016
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1322634-LPC54S016JBD208E
Ultra Librarian 3D Model Ultra Librarian LPC54S016JBD208E CAD Model

Description

The NXP LPC54S016JBD208E is a high-performance microcontroller designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the LPC54000 series, known for its exceptional efficiency, advanced integration, and versatile features that make it ideal for a wide range of applications, including industrial control, consumer electronics, IoT devices, and more.

Key Features:

  • Core: The LPC54S016JBD208E is built around a powerful ARM Cortex-M4 core, which operates at a frequency of up to 180 MHz. This core provides the computational horsepower necessary for complex algorithms and real-time processing, along with a floating-point unit (FPU) for efficient handling of numerical computations.
  • Memory: It comes with 256 KB of on-chip flash memory and 96 KB of SRAM, allowing for ample storage of application code and data. The flash memory includes a unique accelerator that enables efficient execution of code with near-zero wait states.
  • Security: Security features are a cornerstone of the LPC54S016JBD208E, offering a secure boot process, AES encryption engine, and a True Random Number Generator (TRNG) to ensure data integrity and secure communications.
  • Connectivity: A comprehensive set of connectivity options is available, including USB Full-Speed and High-Speed interfaces, multiple UARTs, I2C, SPI, and CAN interfaces, providing the flexibility needed to connect to a variety of peripherals and networks.
  • Package: The microcontroller is housed in a compact BGA208 package, which is space-efficient and suitable for high-density PCB designs.
  • Power Efficiency: Designed with energy efficiency in mind, the LPC54S016JBD208E features multiple power-saving modes, allowing for reduced power consumption during idle or low-activity periods, which is crucial for battery-powered and energy-sensitive applications.

Applications:

The versatility of the LPC54S016JBD208E allows it to be used in a variety of applications, such as advanced IoT devices, edge computing, smart sensors, precision motor control, and complex user interfaces. Its robust security features make it particularly well-suited for applications that require secure data handling and communication.

Overall, the NXP LPC54S016JBD208E microcontroller offers a balanced blend of performance, security, and connectivity, making it a top choice for designers looking to develop sophisticated and secure embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess