EN
  • EN
  • DE

LPC5528JBD64K

Part No LPC5528JBD64K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64HTQFP / ARM® Cortex®-M33 LPC552x Microcontroller IC 32-Bit Single-Core 150MHz 512KB (512K x 8) FLASH 64-HTQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC552x
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity Flexcomm, I²C, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP (10x10)
Base Product Number LPC5528
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1338311-LPC5528JBD64K
Ultra Librarian 3D Model Ultra Librarian LPC5528JBD64K CAD Model

Description

The LPC5528JBD64K is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to offer a perfect blend of performance, efficiency, and flexibility for a wide range of embedded applications. Built on an Arm® Cortex®-M33 core, this MCU delivers robust computing capabilities while maintaining power efficiency, making it an ideal choice for industrial control, consumer electronics, IoT devices, and automotive systems.

Key Features:

  • Core: Arm Cortex-M33 processor, running at frequencies of up to 150 MHz, with an integrated Arm TrustZone® technology for enhanced security.
  • Memory: Equipped with 256 KB of on-chip SRAM and 64 KB of ROM, providing ample space for complex applications and software stacks.
  • Flash: 640 KB of embedded flash memory with advanced features such as wear-leveling and secure boot options.
  • Package: Housed in a compact 64-pin LQFP package, which allows for a small PCB footprint and is suitable for space-constrained applications.
  • I/O Peripherals: Features a rich set of peripherals including multiple SPI, I2C, USART interfaces, and a high-speed USB interface with PHY, enabling connectivity with a variety of external components and modules.
  • Analog Features: Comes with a 12-bit ADC with multiple channels, DACs, and comparators, supporting a range of analog functions and signal processing tasks.
  • Timers and PWM: Includes multiple timers, PWM channels, and a Real-Time Clock (RTC) for precise timing and control applications.
  • Power Efficiency: Offers multiple power-saving modes, including a deep power-down mode for ultra-low power consumption when the device is not active.
  • Development Support: Backed by a comprehensive suite of development tools, software libraries, and community support, facilitating rapid development and prototyping.

The LPC5528JBD64K from NXP is engineered to provide developers with a robust and secure platform to build sophisticated embedded systems. Its high level of integration, combined with an extensive feature set, ensures that this MCU can meet the demands of modern embedded designs, while streamlining the development process and reducing time to market.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7305 $54.1135
16+ $6.3430 $101.4880
25+ $6.1448 $153.6200
34+ $5.9465 $202.1810
44+ $5.7483 $252.9252
59+ $5.1537 $304.0683
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,690 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess