EN
  • EN
  • DE

LPC811M001JDH16

Part No LPC811M001JDH16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series LPC81xM
Package Tube
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number LPC811
Standard Package 96 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 621516-LPC811M001JDH16
Ultra Librarian 3D Model Ultra Librarian LPC811M001JDH16 CAD Model

Description

Product Overview: LPC811M001JDH16 from NXP

The LPC811M001JDH16 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications that demand a high level of integration and low power consumption. This MCU is part of the LPC810 series, which is known for its small footprint and ease of use, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, and IoT devices.

Key Features:

  • Core: The LPC811M001JDH16 is built around a powerful 32-bit ARM Cortex-M0+ processor, which operates at frequencies of up to 30 MHz, providing a perfect balance between power efficiency and processing capability.
  • Memory: This MCU comes with 8 KB of on-chip flash memory and 2 KB of SRAM, sufficient for small to medium-sized applications.
  • Package: Housed in a compact TSSOP16 package, the LPC811M001JDH16 is designed for space-constrained applications.
  • I/O Options: It features up to 17 General Purpose I/O (GPIO) pins, which can be configured to support a variety of peripheral functions such as timers, input capture, and analog comparators.
  • Serial Interfaces: The MCU includes several serial communication interfaces, including I2C, UART, and SPI, allowing for easy integration with external peripherals and communication modules.
  • Analog Comparator: An integrated analog comparator allows for direct analog signal processing, which can be useful in sensor-based applications.
  • Power Efficiency: Designed for low power operation, the LPC811M001JDH16 supports multiple power-down modes, which significantly reduce power consumption when the MCU is idle or running at a lower clock rate.
  • Development Support: NXP provides a comprehensive suite of development tools, including an extensive software library and example code, which helps to shorten development cycles and speed up time-to-market.

Applications:

The LPC811M001JDH16 is versatile enough to be used in a variety of applications, such as:

  • Smart sensors and actuators
  • Home and building automation systems
  • Consumer electronics
  • Battery-powered devices
  • Lighting control
  • Small-scale robotics

In conclusion, the LPC811M001JDH16 from NXP is a robust and versatile MCU that offers the perfect blend of power efficiency and performance for your next embedded project.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess