EN
  • EN
  • DE

LPC824M201JHI33Y

Part No LPC824M201JHI33Y
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 30MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 29
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Manufacturer Pack Quantity 6,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802779-LPC824M201JHI33Y
Ultra Librarian 3D Model Ultra Librarian LPC824M201JHI33Y CAD Model

Description

NXP LPC824M201JHI33Y Microcontroller

The LPC824M201JHI33Y is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to offer a perfect blend of energy efficiency, performance, and cost-effectiveness. This MCU is part of the LPC800 series, which is renowned for its simplicity and ease of use, making it an ideal choice for a wide range of embedded applications.

At the heart of the LPC824M201JHI33Y lies a powerful 32-bit ARM Cortex-M0+ processor, which operates at frequencies of up to 30 MHz. This processor is not only energy-efficient but also provides the necessary computational power for handling complex tasks and algorithms. It is particularly well-suited for applications in automation, IoT devices, and general-purpose embedded systems.

The device comes with 32KB of on-chip flash memory, which provides ample space for application code and data storage. Additionally, it boasts 8KB of SRAM, ensuring smooth and efficient operation even with demanding applications. The MCU's unique features include an array of versatile peripherals such as a CRC engine, multiple USARTs, I2C and SPI interfaces, several timers, and a 12-bit ADC with up to 18 channels, which greatly expand its capabilities in various applications.

With its 33-pin HVQFN package, the LPC824M201JHI33Y maintains a compact footprint, which is a significant advantage for space-constrained designs. Moreover, it supports a wide range of operating voltages from 2.4V to 3.6V, providing flexibility in power supply design and ensuring compatibility with various external components.

Security and system integrity are also addressed with features like the hardware CRC engine, which facilitates reliable communication and data integrity checks. The integrated watchdog timer helps to maintain system stability by resetting the MCU in case of software anomalies or malfunctions.

For developers, NXP offers comprehensive support with a robust suite of development tools, software libraries, and example code. This support accelerates the development process and allows engineers to bring their products to market faster. The LPC824M201JHI33Y is not only a testament to NXP's commitment to innovation but also a versatile and reliable choice for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5324 $50.6480
49+ $2.0778 $101.8122
75+ $2.0129 $150.9675
103+ $1.9480 $200.6440
133+ $1.8830 $250.4390
178+ $1.6883 $300.5174
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,560 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess