EN
  • EN
  • DE

LPC844M201JHI33Y

Part No LPC844M201JHI33Y
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32HVQFN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 30MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC84x
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Cap Sense, DMA, POR, PWM, WDT
Number of I/O 29
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number LPC844M201
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-LPC844M201JHI33YTR,568-LPC844M201JHI33YDKR,935336503518,LPC844M201JHI33Y-ND,568-LPC844M201JHI33YCT
Standard Package 6,000
Win Source Part Number 1084165-LPC844M201JHI33Y
Ultra Librarian 3D Model Ultra Librarian LPC844M201JHI33Y CAD Model

Description

The NXP LPC844M201JHI33Y is a cutting-edge microcontroller that is part of the LPC84x series, designed for embedded applications requiring low power consumption and a high level of integration. This microcontroller is based on a 32-bit ARM Cortex-M0+ processor core, which operates at frequencies of up to 30 MHz. It is an ideal solution for a wide range of industrial and consumer applications such as automation, Internet of Things (IoT) devices, and general-purpose embedded systems.

Key Features:

  • Core: ARM Cortex-M0+ processor, running up to 30 MHz.
  • Memory: 64 KB of on-chip flash memory and 16 KB of SRAM, providing ample space for complex applications.
  • I/O Ports: Up to 40 General Purpose I/O (GPIO) pins for versatile connectivity options.
  • Communication Interfaces: Includes I2C, SPI, USART, and a 12-bit ADC with up to 12 channels, offering excellent peripheral connectivity.
  • Timer/PWM: Multiple timers and a state-configurable timer system (SCT) for PWM and other complex timing requirements.
  • Supply Voltage: Operates at a wide range of supply voltages from 1.8V to 3.6V, suitable for battery-operated devices.
  • Temperature Range: Industrial temperature range from -40°C to +105°C, ensuring reliable operation under extreme conditions.
  • Packages: Available in a 33-pin HVQFN package that is both space-efficient and easy to integrate into various designs.
  • Power-Efficient: Features multiple power-saving modes, including deep power-down mode for extended battery life.

Applications:

The LPC844M201JHI33Y is highly versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • IoT devices and sensors
  • Battery-powered and handheld devices
  • Automotive and other transportation applications

With its robust feature set and high level of integration, the NXP LPC844M201JHI33Y microcontroller is an excellent choice for designers looking to optimize their embedded systems for performance and power efficiency.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4689 $51.8469
50+ $2.0258 $101.2900
77+ $1.9625 $151.1125
106+ $1.8992 $201.3152
137+ $1.8359 $251.5183
183+ $1.6460 $301.2180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,131 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess