EN
  • EN
  • DE

LS1012ASN7KKB

Part No LS1012ASN7KKB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1012A ST 1GHZ RV2  /  ARM® Cortex®-A53 Microprocessor IC series 1 Core, 64-Bit 1.0GHz 211-FCLGA (9.6x9.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 1.0GHz
RAM Controllers DDR3L
Ethernet GbE (2)
SATA SATA 6Gbps (1)
USB USB 2.0 (1), USB 3.0 + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 211-VFLGA
Supplier Device Package 211-FCLGA (9.6x9.6)
Base Product Number LS1012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names 935357527557,LS1012ASN7KKB-ND,568-14061
Standard Package 168
Win Source Part Number 961555-LS1012ASN7KKB
Ultra Librarian 3D Model Ultra Librarian LS1012ASN7KKB CAD Model

Description

NXP LS1012ASN7KKB Product Overview

The NXP LS1012ASN7KKB is a cutting-edge processor that belongs to the Layerscape series, designed to deliver high-performance networking capabilities with a compact form factor. This product is engineered to meet the rigorous demands of modern networking and Internet of Things (IoT) applications, offering a perfect blend of power efficiency and processing prowess.

At the heart of the LS1012ASN7KKB is an advanced 64-bit ARM Cortex-A53 core that operates at a frequency of up to 800 MHz. This core provides the computational power necessary to handle complex tasks and algorithms, making it suitable for a wide range of applications, including gateways, network attached storage, and industrial control systems. The processor is built on a highly efficient 28nm FD-SOI process technology, which significantly reduces power consumption without sacrificing performance.

The device includes an integrated memory controller that supports both DDR3L and DDR4 memory types, ensuring versatility and future-proofing for evolving memory standards. This allows designers to choose the optimal memory solution for their specific application requirements, balancing cost, speed, and power consumption.

For connectivity, the LS1012ASN7KKB is equipped with a variety of high-speed interfaces. It features a Gigabit Ethernet port for robust network connectivity, PCIe Gen 2 for high-speed peripheral connections, and USB 3.0 for rapid data transfer with external devices. These interfaces ensure that the processor can handle high-throughput data streams and connect seamlessly with other components in a system.

Security is a paramount concern in today's connected world, and the LS1012ASN7KKB addresses this with its integrated security engine. This engine provides a suite of cryptographic functions, including encryption and decryption, secure boot, and tamper detection capabilities, helping to protect sensitive data and prevent unauthorized access to the system.

In summary, the NXP LS1012ASN7KKB is a highly versatile and energy-efficient processor that is ideal for a variety of networking and IoT applications. Its powerful ARM Cortex-A53 core, support for multiple memory types, comprehensive connectivity options, and robust security features make it a smart choice for system designers looking to create sophisticated and secure products for the connected world.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2288 $66.4576
5+ $27.2646 $136.3230
7+ $26.4125 $184.8875
10+ $25.5606 $255.6060
12+ $24.7086 $296.5032
16+ $22.1526 $354.4416
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess