EN
  • EN
  • DE

LS1023ASE8QQB

Part No LS1023ASE8QQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 2XCPU 64-BIT ARM ARCH 1.  /  ARM® Cortex®-A53 Microprocessor IC series 2 Core, 64-Bit 1.6GHz 780-FCPBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.6GHz
RAM Controllers DDR3L, DDR4
Ethernet 1GbE (7) or 10GbE (1) & 1GbE (5)
SATA SATA 6Gbps (1)
USB USB 3.0 (2) + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 780-FBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Base Product Number LS1023
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 935340572557
Standard Package 60
Win Source Part Number 1005233-LS1023ASE8QQB
Ultra Librarian 3D Model Ultra Librarian LS1023ASE8QQB CAD Model

Description

The NXP LS1023ASE8QQB is a high-performance, multi-core networking processor that forms part of the Layerscape series, designed to propel today's growing demand for smart networking and IoT applications. This processor is built on the advanced Arm® Cortex®-A53 architecture and is engineered to deliver exceptional processing power with low power consumption, making it an ideal choice for a wide range of applications such as edge computing, virtual Customer Premises Equipment (vCPE), and network attached storage.

Key Features

  • Core Architecture: The LS1023ASE8QQB features a dual-core Arm Cortex-A53 processor that operates at speeds up to 1.6 GHz, providing a balance between performance and power efficiency.
  • Integrated Security: With its advanced security features, including a trust architecture and secure boot, this processor ensures data protection and secure system operation, which is critical for network security applications.
  • High-Speed Connectivity: This processor comes with an array of high-speed interfaces, including Gigabit Ethernet, PCIe Gen 2.0, SATA 3.0, and USB 3.0, offering versatile connectivity options for various peripheral devices.
  • Memory Support: It supports both DDR3L and DDR4 memory types, giving system designers the flexibility to choose the optimal memory solution for their specific application requirements.
  • Energy Efficient: The LS1023ASE8QQB is designed with energy efficiency in mind, featuring power management capabilities that reduce overall power consumption.

Applications

The versatility of the NXP LS1023ASE8QQB processor makes it suitable for a broad range of applications. It excels in network edge services, where low latency and high throughput are essential. Additionally, it's well-suited for industrial control and automation, offering reliable performance in environments that demand durability and continuous operation. Its security features also make it a solid choice for firewall and other cybersecurity devices.

Conclusion

The NXP LS1023ASE8QQB is a robust networking processor that provides the necessary features for modern networking and IoT devices. With its powerful dual-core architecture, comprehensive security measures, and a suite of high-speed interfaces, it stands as a compelling solution for system developers looking to leverage advanced processing capabilities in their next-generation products.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess