EN
  • EN
  • DE

SN74LV4053ATDREP

Part No SN74LV4053ATDREP
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SOIC  /  3 Circuit IC Switch 2:1 75Ohm 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 8.2pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LV40
Other Names -296-22318-1,-V62/03666-01YE,V62/03666-01YE,296-22318-2R,-V62/03666-01YER,296-22318-1R,-296-22318-1R,-296-22318-1,296-22318-2,296-22318-1,296-22318-6R,296-22318-6,-SN74LV4053ATDREPR
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261771-SN74LV4053ATDREP
Ultra Librarian 3D Model Ultra Librarian SN74LV4053ATDREP CAD Model

Description

Product Overview: SN74LV4053ATDREP

The SN74LV4053ATDREP is a high-performance, triple 2-channel analog multiplexer and demultiplexer designed by Texas Instruments, a leader in semiconductor solutions. This versatile component is part of the LV family, which is known for its low-voltage operation and compatibility with 5V systems. The SN74LV4053ATDREP is specifically engineered to meet the stringent requirements of automotive and industrial applications, offering enhanced product longevity and reliability under extreme conditions.

Key Features

  • Wide Operating Voltage Range: The device is functional over a broad voltage range from 2.7V to 5.5V, which allows it to be used in various circuit environments and compatible with TTL levels.
  • Enhanced Signal Integrity: With low on-state resistance, the SN74LV4053ATDREP ensures minimal signal distortion and provides excellent analog signal switching capabilities.
  • Low Power Consumption: It exhibits low power characteristics, making it suitable for battery-operated and power-sensitive applications.
  • High ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring durability and stability in harsh electrical environments.
  • Multiple Configuration Options: The triple 2-channel configuration enables users to efficiently route analog or digital signals to multiple destinations or select from multiple sources.

Applications

The SN74LV4053ATDREP's flexibility makes it ideal for a wide range of applications, including:

  • Automotive systems
  • Signal routing in industrial controls
  • Data acquisition systems
  • Communication systems
  • Analog-to-digital conversion
  • Audio and video switching

Quality and Reliability

As part of TI's commitment to quality, the SN74LV4053ATDREP is manufactured to meet or exceed the rigorous standards of the automotive industry. It is available in a TSSOP package and is characterized for operation from -40°C to 125°C, ensuring performance in a wide range of temperature environments. With its enhanced product design for extended lifespan and optimal functionality, this multiplexer/demultiplexer is a reliable choice for designers seeking high-performance switching solutions.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support for assistance with integrating the SN74LV4053ATDREP into your next project.

You May Also Be Interested in

Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess