EN
  • EN
  • DE

LS1043ASE7MNLB

Part No LS1043ASE7MNLB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 4XCPU 64-BIT ARM ARCH 1.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -A53
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.2GHz
RAM Controllers DDR3L, DDR4
Ethernet 1GbE (7) or 10GbE (1) & 1GbE (5)
SATA SATA 6Gbps (1)
USB USB 3.0 (3) + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone
Manufacturer Package 621-FBGA, FCBGA
Supplier Device Package 621-FCPBGA (21x21)
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811662-LS1043ASE7MNLB
Ultra Librarian 3D Model Ultra Librarian LS1043ASE7MNLB CAD Model

Description

The NXP LS1043ASE7MNLB is a cutting-edge system-on-chip (SoC) designed for the next generation of networking, industrial, and Internet of Things (IoT) applications. This powerful SoC is part of the QorIQ LS1 family, which is renowned for its high-performance, energy-efficient processors.

At the heart of the LS1043ASE7MNLB is a quad-core ARM Cortex-A53 processor that can run up to 1.5 GHz, providing a perfect balance between processing power and power consumption. This makes the LS1043ASE7MNLB an ideal solution for applications that require a compact form factor without sacrificing performance.

The device is equipped with a rich set of integrated peripherals and interfaces designed to support a wide range of applications. It includes an enhanced Serial Peripheral Interface (eSPI), Dual Gigabit Ethernet controllers, and high-speed USB 3.0 interfaces for fast data transfers. Additionally, the LS1043ASE7MNLB supports PCIe Gen 3.0 for expanded connectivity options, making it highly versatile for multiple use cases.

Security is a top priority in today's connected world, and the LS1043ASE7MNLB addresses this with an integrated security engine. This engine provides advanced cryptographic algorithms to ensure secure data communications and protect sensitive information, making it suitable for applications that demand robust security measures.

The SoC is also designed with virtualization in mind, featuring hardware support for virtualization that allows for efficient resource sharing and isolation, which is critical for deploying multiple virtual networks or services on the same hardware platform.

The LS1043ASE7MNLB is built using advanced 28nm FD-SOI technology, which reduces leakage and dynamic power, further enhancing its energy efficiency. This technology also allows the SoC to operate in a wide range of temperatures, ensuring reliability and stability in harsh environments.

In summary, the NXP LS1043ASE7MNLB is a highly capable and versatile SoC that delivers exceptional performance, connectivity, and security features. Its power efficiency and robust design make it an excellent choice for developers and engineers looking to create sophisticated and reliable networking, industrial, and IoT solutions.

You May Also Be Interested in

Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.8137 $88.8137
2+ $86.0383 $172.0766
3+ $83.2628 $249.7884
4+ $80.4875 $321.9500
5+ $72.1612 $360.8060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess