EN
  • EN
  • DE

LS1043ASE7QQB

Part No LS1043ASE7QQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 4XCPU 64-BIT ARM ARCH 1.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Speed 1.6GHz
Operating Temperature Range 0°C ~ 105°C
Package 621-FBGA, FCBGA
Case / Package 621-FCPBGA (21x21)
Family Name LS1043
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Other Part Number 568-14016, 935338895557, LS1043ASE7QQB-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923966-LS1043ASE7QQB
Ultra Librarian 3D Model Ultra Librarian LS1043ASE7QQB CAD Model

Description

The NXP LS1043ASE7QQB is a high-performance, power-efficient processor designed for a wide range of applications. It is part of the QorIQ LS1 family, which is well-known for its advanced system-on-chip (SoC) architectures, integrating multiple cores to deliver exceptional computing power. This product is particularly suitable for networking, industrial, and Internet of Things (IoT) applications, where both performance and energy efficiency are critical.

Key Features

  • Quad-core ARM Cortex-A53 Processor: The LS1043ASE7QQB boasts four ARM Cortex-A53 cores that can run up to 1.5 GHz, providing a balance between performance and power consumption.
  • Integrated Security: Featuring a comprehensive suite of security features, including a secure boot, encryption, and tamper detection, this processor ensures the protection of sensitive data and secure operations.
  • High-Speed Connectivity: With integrated support for 10 GbE, this SoC allows for high-speed data transfer, which is essential for networking applications.
  • Energy Efficient: Designed with NXP's advanced power management technology, the LS1043ASE7QQB maintains a low power profile without sacrificing performance.
  • Multiple I/O Options: The processor includes a variety of I/O options such as PCIe, SATA, USB 3.0, and quad SPI, providing flexibility for system design and expansion.

Applications

The versatility of the LS1043ASE7QQB makes it ideal for a broad range of applications. It can be used in enterprise and service provider networking equipment, including routers, switches, and security appliances. In the industrial sector, it supports factory automation, control systems, and robotics. Additionally, for IoT, it serves as a powerful core for gateways, edge computing devices, and other smart connected solutions.

Why Choose the LS1043ASE7QQB?

The NXP LS1043ASE7QQB is an excellent choice for developers and manufacturers looking for a processor that delivers robust performance, comprehensive security features, and a wide array of connectivity options, all while maintaining energy efficiency. Whether deploying in complex industrial environments or integrating into next-generation networking solutions, this SoC provides a reliable and scalable foundation for a multitude of innovative products.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess