EN
  • EN
  • DE

LTA301NT/N1

Part No LTA301NT/N1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828565-LTA301NT/N1
Ultra Librarian 3D Model Ultra Librarian LTA301NT/N1 CAD Model

Description

Introducing the LTA301NT/N1 from NXP Semiconductors

The LTA301NT/N1 is a cutting-edge product from NXP Semiconductors, designed to cater to the demanding needs of modern electronic applications. This advanced component is part of NXP's extensive portfolio of semiconductor solutions that are known for their reliability, performance, and innovation.

Key Features

  • High Performance: Engineered to deliver top-notch performance, the LTA301NT/N1 ensures efficient operation in various applications, making it a versatile choice for designers.
  • Durability: With its robust design, this product is built to withstand harsh conditions, ensuring a long operational lifespan even in challenging environments.
  • Energy Efficiency: The LTA301NT/N1 is optimized for low power consumption, contributing to energy savings and making it suitable for eco-friendly applications.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs without compromising functionality.

Applications

The versatility of the LTA301NT/N1 from NXP makes it ideal for a wide range of applications. It is particularly well-suited for use in:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure

Technical Specifications

The technical specifications of the LTA301NT/N1 reflect its capability to meet the requirements of various applications:

  • Operating Temperature Range: Specified by the manufacturer to ensure reliable performance under different environmental conditions.
  • Package Type: Designed to facilitate easy mounting and integration into a wide array of systems.
  • Quality and Reliability: Manufactured in compliance with NXP's stringent quality standards, guaranteeing a dependable product.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales representative.

Please note that the LTA301NT/N1 is a fictional product for illustrative purposes only. For real product information, please refer to NXP Semiconductors' official product listings.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6122 $58.1590
230+ $0.5024 $115.5520
360+ $0.4874 $175.4640
495+ $0.4712 $233.2440
635+ $0.4562 $289.6870
850+ $0.4089 $347.5650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess