EN
  • EN
  • DE

LX2160XN72232B

Part No LX2160XN72232B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SSL MATRIX CONTROLLER  /  ARM® Cortex®-A72 Microprocessor IC series 16 Core, 64-Bit 2.2GHz 1517-FCPBGA (40x40)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorlQ LX2
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 16 Core, 64-Bit
Speed 2.2GHz
RAM Controllers DDR4
Graphics Acceleration Yes
Ethernet 100Gbps (2)
SATA SATA 3.0 (4)
USB USB 3.0 (2) + PHY (2)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features Secure Boot, TrustZone®
Package / Case 1517-BBGA, FCBGA
Supplier Device Package 1517-FCPBGA (40x40)
Additional Interfaces CANbus, I²C, MMC/SD, SPI, UART
Base Product Number LX2160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-LX2160XN72232B,935402661557
Standard Package 21
Win Source Part Number 1030008-LX2160XN72232B
Ultra Librarian 3D Model Ultra Librarian LX2160XN72232B CAD Model

Description

Introducing the NXP LX2160XN72232B Processor

The NXP LX2160XN72232B is a powerhouse in the world of embedded computing, offering an exceptional balance of performance, power efficiency, and connectivity. This processor is part of NXP's Layerscape series, which is renowned for its high-performance multicore networking SoCs. Designed to cater to the demanding needs of next-generation networking and data-intensive applications, the LX2160XN72232B is an ideal choice for a wide range of applications, from enterprise networking to industrial solutions and high-performance computing tasks.

At the heart of the LX2160XN72232B lies a 64-bit Arm® Cortex®-A72 architecture that features 16 high-efficiency cores, capable of delivering robust processing power for complex workloads. This advanced processor operates at a speed of 2.2 GHz, ensuring swift and responsive performance in multitasking environments and when handling compute-intensive tasks.

One of the standout features of the LX2160XN72232B is its integrated Data Path Acceleration Architecture (DPAA2), which significantly boosts data throughput and offloads tasks from the CPU, enhancing overall system efficiency. The processor also supports a wide array of high-speed interfaces, including multiple Gigabit Ethernet, 10 Gigabit Ethernet, and PCIe Gen3 ports, providing extensive connectivity options and enabling high data transfer rates.

The NXP LX2160XN72232B is also designed with security in mind. It incorporates advanced security features such as a secure boot, hardware-accelerated encryption, and a trust architecture that ensures the integrity and confidentiality of data across the network. These security measures make it a reliable choice for applications where data protection is paramount.

For developers and system integrators, the LX2160XN72232B is supported by a comprehensive software ecosystem, which includes Linux-based SDKs, optimized drivers, and a range of development tools. This facilitates a streamlined development process, allowing for quicker deployment of applications and solutions.

In summary, the NXP LX2160XN72232B is a versatile and powerful processor that delivers exceptional performance, connectivity, and security features. It is engineered to meet the rigorous demands of modern networking and computing applications, making it an excellent choice for those seeking to develop cutting-edge products and solutions.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess