EN
  • EN
  • DE

MAC7242VAF64R

Part No MAC7242VAF64R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU EXT BUS 100LQFP / * Microcontroller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number MAC72
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 207490-MAC7242VAF64R
Ultra Librarian 3D Model Ultra Librarian MAC7242VAF64R CAD Model

Description

Introducing the MAC7242VAF64R Microcontroller from NXP

The MAC7242VAF64R is a high-performance microcontroller unit (MCU) designed by NXP Semiconductors, renowned for their innovative and reliable solutions in the automotive industry. This advanced MCU is part of the MAC7xxx series, specifically tailored for automotive and industrial control systems where efficiency and robustness are of paramount importance.

Key Features:

  • Core: The MAC7242VAF64R is built around a powerful 32-bit RISC (Reduced Instruction Set Computing) architecture, which ensures smooth and fast processing capabilities essential for complex automotive applications.
  • Memory: It comes equipped with a substantial memory capacity, including Flash memory and RAM, which enables the MCU to handle intricate software applications and real-time data processing without any hiccups.
  • Connectivity: With a range of communication interfaces such as CAN, LIN, and SPI, this MCU offers versatile connectivity options to interact with other systems within the vehicle, ensuring a seamless exchange of information.
  • Timers and Counters: Multiple timing systems, including PWM (Pulse Width Modulation) channels, are available for precise control over peripherals and for managing time-sensitive tasks efficiently.
  • Analog-to-Digital Converter (ADC): The integrated high-resolution ADC allows for accurate measurement of analog signals, which is critical for sensor data interpretation and real-time decision-making.
  • Temperature Range: Designed to withstand extreme conditions, the MAC7242VAF64R operates reliably across a wide temperature range, making it suitable for harsh automotive environments.
  • Package: This MCU is available in a 64-pin LQFP package, which is compact and offers a good balance between I/O capabilities and size, perfect for space-constrained applications.

Applications:

The MAC7242VAF64R is ideal for a variety of applications within the automotive sector, including engine control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set also make it an excellent choice for industrial automation, where reliability and precision are critical.

Overall, the MAC7242VAF64R by NXP is a versatile and powerful MCU that meets the stringent requirements of modern automotive and industrial applications, delivering performance, connectivity, and durability where it matters most.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.5414 $59.5414
3+ $48.8542 $146.5626
4+ $47.3273 $189.3092
6+ $45.8015 $274.8090
7+ $44.2746 $309.9222
9+ $39.6939 $357.2451
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess