The MAX6327-22W is a cutting-edge microprocessor (μP) supervisory circuit designed by NXP Semiconductors to maintain system integrity during power fluctuations and operational anomalies. This robust component is engineered to monitor power supplies in μP and digital systems, providing a crucial safeguard against data loss and hardware damage.
Key Features
- Precision Voltage Monitoring: The MAX6327-22W is equipped with a precision bandgap reference to ensure accurate monitoring of the supply voltage, with a preset threshold of 2.2V, ideal for low-voltage applications.
- Low Power Consumption: With its low supply current draw, this device is an excellent choice for battery-operated systems where power efficiency is paramount.
- Manual Reset Input: A manual reset input allows for an external trigger to initiate a system reset, providing an additional layer of control for system operators.
- Power-On Reset Signal: Upon power-up, the device generates a reset signal, ensuring the system starts from a clean state.
- Watchdog Timer: An integrated watchdog timer helps prevent system lock-up by resetting the microprocessor if the software fails to provide periodic updates.
- Compact Packaging: The MAX6327-22W is available in a small SOT23 package, making it suitable for space-constrained applications.
Applications
The versatility of the MAX6327-22W makes it an ideal choice for a wide range of applications, including:
- Portable/Battery-Powered Equipment
- Computers and Controllers
- Embedded Systems
- Data Storage Systems
- Automotive Systems
Technical Specifications
Parameter
Value
Supply Voltage Range
1.0V to 5.5V
Threshold Voltage
2.2V ±1.5%
Operating Temperature
-40°C to +125°C
Package Type
SOT23
With its combination of features, the MAX6327-22W from NXP is a reliable and efficient solution for ensuring the stability and performance of sophisticated electronic systems.