EN
  • EN
  • DE

MAX6401-26UK

Part No MAX6401-26UK
Manufacturer NXP / Nexperia
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 705499-MAX6401-26UK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6401-26UK CAD Model

Description

The MAX6401-26UK is a cutting-edge semiconductor device from NXP Semiconductors, designed to deliver high-performance and reliability for a wide range of applications. This product is a testament to NXP's commitment to providing advanced technology solutions that meet the evolving needs of the electronics industry.

Key Features

  • Voltage Range: The device operates within a specific voltage range, tailored to be compatible with various electronic circuits and applications.
  • Temperature Tolerance: Engineered to withstand a broad temperature spectrum, the MAX6401-26UK ensures stable performance under varying environmental conditions.
  • Package Type: It comes in a user-friendly package that simplifies integration into system designs and enhances the overall ease of handling.
  • Quality and Reliability: NXP's rigorous quality control and testing procedures guarantee that each MAX6401-26UK unit meets the highest standards of reliability.

Applications

The versatility of the MAX6401-26UK makes it suitable for an array of applications, particularly where precise voltage regulation and robust performance are required. It is commonly used in:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Medical Devices

Why Choose the MAX6401-26UK?

Choosing the MAX6401-26UK for your project means selecting a product that stands for quality and innovation. NXP's reputation for excellence is evident in this device, which is built to offer superior performance and durability. With its robust design and versatile application range, the MAX6401-26UK is an ideal choice for designers and engineers looking to enhance their systems with a reliable semiconductor component.

Technical Support and Availability

NXP provides comprehensive technical support for the MAX6401-26UK, ensuring that customers can maximize the device's capabilities and performance. For detailed product specifications, application notes, and ordering information, customers are encouraged to visit the NXP website or contact their local NXP sales office.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess