EN
  • EN
  • DE

MAX6401-29UK

Part No MAX6401-29UK
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0315+
Reference case SMD
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 747245-MAX6401-29UK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6401-29UK CAD Model

Description

The MAX6401-29UK is a high-performance, low-power component designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular model is part of a series of voltage detectors and supervisors that help ensure the proper operation of microprocessors and digital systems by monitoring their supply voltages.

Key Features

  • Precision Voltage Monitoring: The MAX6401-29UK offers precise voltage monitoring capabilities to ensure that the system operates within the designated voltage thresholds, thereby enhancing the reliability and stability of the application.
  • Low Power Consumption: Designed for energy-sensitive applications, this device consumes minimal power, making it ideal for battery-operated devices and power-conscious designs.
  • Adjustable Reset Thresholds: This component allows for adjustable voltage thresholds, providing designers with the flexibility to set the reset parameters according to the specific needs of their system.
  • Compact Packaging: The small form factor of the MAX6401-29UK makes it suitable for space-constrained applications, allowing for efficient utilization of PCB real estate.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, accommodating various environmental conditions and ensuring performance in diverse applications.

Applications

The MAX6401-29UK is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable/Battery-Powered Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Control Systems
  • Embedded Systems
  • Automotive Electronics

Technical Specifications

Parameter Value Supply Voltage Range 1.2V to 5.5V Reset Threshold Voltage Adjustable Operating Temperature -40°C to +125°C Package Type SOT23-5 or Other Options

With its robust feature set, the MAX6401-29UK by NXP Semiconductors is an excellent choice for designers seeking a reliable voltage monitoring solution that combines precision, flexibility, and efficiency.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7413 $61.6369
30+ $3.8912 $116.7360
46+ $3.7688 $173.3648
64+ $3.6475 $233.4400
82+ $3.5262 $289.1484
110+ $3.1612 $347.7320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess