EN
  • EN
  • DE

MBT2222ADWT1G

Part No MBT2222ADWT1G
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076577-MBT2222ADWT1G
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBT2222ADWT1G CAD Model

Description

The MBT2222ADWT1G is a high-performance, versatile bipolar junction transistor (BJT) from NXP Semiconductors. This NPN transistor is designed for general-purpose amplifier and switching applications, making it a staple component in a wide array of electronic devices. Its robust design and reliable performance under various conditions make it a preferred choice for engineers and designers across the industry.

Key Features

  • Device Type: Bipolar Junction Transistor (BJT)
  • Polarity: NPN
  • Package: SOT-323, a small surface-mount package ideal for space-constrained applications
  • Collector-Emitter Voltage (VCEO): 40V, allowing for a wide range of operating conditions
  • Collector Current (IC): Up to 600 mA, suitable for driving moderate loads
  • DC Current Gain (hFE): High hFE at specified collector current ensures efficient current amplification
  • Transition Frequency (fT): High frequency performance, making it suitable for RF applications
  • Operating Temperature Range: -55°C to +150°C, ensuring reliability across various environmental conditions
  • RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic components

Applications

The MBT2222ADWT1G transistor is widely used in a variety of applications, including:

  • Signal amplification in audio and video equipment
  • Switching circuits in consumer electronics
  • Power management in portable devices
  • Driver stages in amplifiers and regulators
  • RF and high-frequency applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MBT2222ADWT1G is no exception. Manufactured with state-of-the-art technology and rigorous testing, this transistor offers consistent performance and longevity. Its compliance with industry standards ensures that it can be integrated into a wide range of products with confidence in its durability and effectiveness.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess