EN
  • EN
  • DE

NCE65T2K4K

Part No NCE65T2K4K
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081679-NCE65T2K4K
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE65T2K4K CAD Model

Description

The NCE65T2K4K is an N-Channel enhancement mode power MOSFET manufactured by Wuxi NCE Power Semiconductor. This MOSFET is designed for efficient power switching applications where low on-resistance and fast switching are crucial. It's suitable for various power management and control circuits.

Applications

  • DC-DC Converters
  • LED Lighting Drivers
  • Power Adapters
  • Battery Chargers
  • Motor Control Circuits

Features

  • N-Channel Enhancement Mode MOSFET
  • Low On-Resistance: RDS(on) = Typically 2.4Ω @ VGS = 10V
  • Fast Switching Speed
  • Low Gate Charge
  • Avalanche Energy Rated
  • RoHS Compliant

Benefits

  • Improved Efficiency: Low RDS(on) minimizes conduction losses, contributing to higher efficiency in power conversion systems.
  • Reduced Heat Generation: Lower on-resistance reduces heat dissipation, simplifying thermal design and improving system reliability.
  • Fast Switching Performance: Enables high-frequency operation, leading to smaller component sizes and improved transient response.
  • Robust Design: Avalanche energy rating provides increased robustness against voltage spikes and inductive loads.
  • Environmentally Compliant: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The NCE65T2K4K is typically available in a TO-251 or similar package. It is important to operate the MOSFET within its specified voltage and current ratings to prevent damage. Consult the manufacturer's datasheet for comprehensive specifications, application guidelines, and recommended thermal management practices. Proper gate drive design is necessary for optimal performance and device protection.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1237 $50.0985
865+ $0.1158 $100.1670
1,345+ $0.1118 $150.3710
1,930+ $0.1038 $200.3340
2,510+ $0.0998 $250.4980
3,135+ $0.0958 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess