EN
  • EN
  • DE

MC09XS3400AFK

Part No MC09XS3400AFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 24PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-PowerQFN
Case / Package 24-PQFN (12x12)
Family Name MC09X
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13478, 934070574557, MC09XS3400AFK-ND
Quantity per package 840
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883213-MC09XS3400AFK
Ultra Librarian 3D Model Ultra Librarian MC09XS3400AFK CAD Model

Description

The MC09XS3400AFK is a high-performance power switch IC designed and manufactured by NXP Semiconductors. This sophisticated device is a member of the XS family of System Basis Chips (SBCs) that integrate multiple functions into a single chip, designed to support the demanding requirements of the automotive industry.

Key Features

  • Quad High-Side Switch: The device features four high-side switches, providing efficient control of automotive load with current monitoring capabilities.
  • Advanced Power Management: It includes a 5V voltage regulator with a watchdog timer, enabling reliable system power management.
  • High Current Capability: Each switch can handle continuous current up to 30A, making it suitable for high-power applications.
  • Extensive Protection: The MC09XS3400AFK comes with overcurrent, overtemperature, and undervoltage shutdown, ensuring the safety and longevity of the device and the system it controls.
  • Diagnostic Functions: Equipped with comprehensive diagnostic features, it provides feedback on the status of each switch channel and the system as a whole.
  • Flexible Interface: The device is SPI-configurable, allowing for easy integration and control within automotive electronic systems.

Applications

The MC09XS3400AFK is primarily used in automotive environments, where it excels at controlling various vehicular loads such as motors, solenoids, and other high-current actuators. Its robust design is particularly well-suited for applications that require reliable operation under harsh conditions, such as engine control units, body control modules, and advanced driver-assistance systems (ADAS).

Quality and Reliability

NXP's commitment to quality is evident in the MC09XS3400AFK, which is built to meet the stringent standards of the automotive industry. It is AEC-Q100 qualified, ensuring high reliability and performance even in extreme temperatures and environments.

Conclusion

With its integration of multiple control and diagnostic functions, the MC09XS3400AFK from NXP is an ideal solution for automotive manufacturers looking to enhance the efficiency, safety, and reliability of their vehicles' electrical systems. Its high-current handling capabilities, coupled with advanced protection features, make it an indispensable component in modern automotive designs.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess