EN
  • EN
  • DE

MC145158DW2

Part No MC145158DW2
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 6MHz to 25MHz-IN 16-Pin SOIC W / IC SER-IN PLL FREQ SYNTH 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type PLL Clock/Frequency Synthesizer
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 25MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 9 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787705-MC145158DW2
Popularity Medium
Supply and Demand Status Limited
Family Name MC145158
Introduction Date January 01, 1992
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC145158DW2 CAD Model

Description

The MC145158DW2 is a parallel-input PLL (Phase-Locked Loop) frequency synthesizer designed and manufactured by NXP Semiconductors. This integrated circuit is widely used in communication systems for generating stable frequencies required for signal processing and transmission.

Key Features

  • Parallel Input Interface: The device features a parallel input interface for programming the N and A counters, allowing for easy integration with a microcontroller or other digital systems.
  • Wide Operating Frequency: It operates over a broad frequency range, making it suitable for various applications, including but not limited to wireless communication, broadcasting, and consumer electronics.
  • Programmable Divider: The MC145158DW2 includes a programmable dual modulus prescaler, which allows for flexible division ratios, enhancing the frequency selection capability.
  • Low Phase Noise: The device is designed to have low phase noise, which is critical for maintaining signal integrity in communication systems.
  • Supply Voltage: It operates with a supply voltage that is compatible with many standard systems, providing ease of design and integration.

Applications

The MC145158DW2 is ideal for applications that require precise frequency synthesis. Here are some common use cases:

  • Wireless communication devices such as mobile phones, radios, and pagers.
  • Telecommunication infrastructure like base stations and repeaters.
  • Broadcast equipment for audio and video transmission.
  • Test and measurement equipment that demands accurate frequency generation.

Product Specifications

The MC145158DW2 comes in a SOIC-20 wide-body package, ensuring compatibility with surface-mount technology (SMT) for ease of manufacturing and assembly. Its operating temperature range is from -40°C to +85°C, which guarantees reliable performance under various environmental conditions.

Conclusion

With its robust features and flexible design, the MC145158DW2 from NXP Semiconductors is an excellent choice for designers looking to implement a reliable PLL frequency synthesizer in their systems. Its integration capabilities, coupled with NXP's reputation for quality semiconductor products, make the MC145158DW2 a valuable component for any frequency control application.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess