EN
  • EN
  • DE

MC33771BTP2AE

Part No MC33771BTP2AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BAT CNTRL LI-ION 7-14C 64LQFP  /  Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 7 ~ 14
Fault Protection Over/Under Voltage
Interface TPL
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Base Product Number MC33771
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935350622557
Standard Package 160
Win Source Part Number 1077244-MC33771BTP2AE
Ultra Librarian 3D Model Ultra Librarian MC33771BTP2AE CAD Model

Description

The MC33771BTP2AE is a cutting-edge battery cell controller designed by NXP Semiconductors, a leader in automotive and secure connected devices. This sophisticated integrated circuit is part of NXP's portfolio of battery management systems (BMS) and is specifically engineered to deliver precise monitoring and control for lithium-ion and lithium-polymer battery packs, which are commonly used in electric vehicles (EVs), hybrid electric vehicles (HEVs), and energy storage systems.

Key Features

  • High Precision: The MC33771BTP2AE offers high-precision measurements of critical parameters such as cell voltage, temperature, and current, ensuring safe and efficient battery operation.
  • Scalability: With its daisy-chain architecture, multiple devices can be connected in series to monitor large battery stacks, making it suitable for systems with a high number of cells.
  • Integrated Balancing: The device includes an active cell balancing feature that optimizes battery performance and extends the life of the battery pack by ensuring all cells are equally charged.
  • Robust Communication: It supports robust communication protocols such as SPI and ISO 26262 compliant CAN for reliable data transmission between the battery management system and the main controller.
  • Functional Safety: Designed with functional safety in mind, the MC33771BTP2AE meets the requirements of ISO 26262 up to ASIL C, making it ideal for safety-critical automotive applications.

Applications

The MC33771BTP2AE is versatile and can be employed in a range of applications where accurate battery management is crucial. These include:

  • Electric and Hybrid Electric Vehicles
  • Energy Storage Systems
  • Backup Power Systems
  • Industrial Battery-Powered Equipment

Conclusion

With its robust feature set and adherence to safety standards, the MC33771BTP2AE from NXP is an exceptional choice for designers and engineers looking to develop reliable and efficient battery management solutions. Its precision, scalability, and integrated functions make it a powerful component for the next generation of electric mobility and energy storage applications.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $6.4030
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2690 $73.0760
8+ $14.9900 $119.9200
12+ $14.5216 $174.2592
17+ $14.0531 $238.9027
22+ $13.5846 $298.8612
29+ $12.1794 $353.2026
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess