EN
  • EN
  • DE

MC33812EK

Part No MC33812EK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC DVR IGNITION/INJECTOR 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Small Engine PMIC 32-SOIC-EP
Manufacturer NXP
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SOIC-EP
Family Name MC33812
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883402-MC33812EK
Ultra Librarian 3D Model Ultra Librarian MC33812EK CAD Model

Description

Product Overview: MC33812EK

The MC33812EK from NXP Semiconductors is a sophisticated engine control integrated circuit designed to support the rigorous demands of modern automotive applications. This versatile component is part of NXP's extensive portfolio of automotive solutions, engineered to provide reliable and efficient control for various engine types.

Key Features

  • Integrated Fuel Injector Drivers: The MC33812EK includes six high-precision drivers for fuel injectors, ensuring accurate fuel delivery for optimal combustion and efficiency.
  • Ignition Control: With integrated ignition control, this IC can manage timing and intensity of the spark in ignition systems, contributing to improved engine performance and reduced emissions.
  • On-Chip Diagnostics: The advanced diagnostic features allow for real-time monitoring of system performance and rapid detection of faults, enhancing the reliability and safety of the engine control system.
  • Flexibility: The IC is designed to be adaptable, supporting a wide range of engine configurations and types, from small gasoline engines to larger diesel applications.
  • Robust Design: Built to withstand the harsh conditions of the automotive environment, the MC33812EK is resilient to the temperature extremes, vibrations, and electrical noise commonly encountered in vehicles.

Applications

The MC33812EK is suitable for a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Motorcycle Engine Management
  • Small Engine Control
  • Marine Outboard Engine Control

Technical Specifications

The device comes in a compact 54-pin QFN package, offering a space-saving solution without compromising on functionality. It operates over a wide temperature range, making it ideal for automotive environments. The MC33812EK also supports a broad voltage range, accommodating the electrical systems of most vehicles.

Conclusion

Overall, the MC33812EK from NXP is a highly integrated and efficient solution for automotive engine control. Its combination of robustness, flexibility, and advanced features makes it an excellent choice for manufacturers looking to enhance the performance and reliability of their automotive applications.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PF1510
Lowest to $4.5143
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess