EN
  • EN
  • DE

MC33882EP

Part No MC33882EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Part Status Obsolete
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 32-VQFN Exposed Pad
Family Name MC338
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883406-MC33882EP
Ultra Librarian 3D Model Ultra Librarian MC33882EP CAD Model

Description

Product Overview: NXP MC33882EP

The MC33882EP is a high-performance, six-output low-side switch with integrated control and a plethora of features, designed by NXP Semiconductors. This advanced power switch is engineered to drive a variety of loads, from incandescent lamps to DC motors, making it an ideal choice for automotive and industrial applications where reliable and efficient control of power is crucial.

Key Features:

  • Multiple Switch Outputs: The MC33882EP features six low-side MOSFET pre-drivers, providing ample outputs for diverse applications.
  • High Voltage Capability: With an operating voltage range from 6V to 27V, it can handle significant voltage fluctuations, which is common in automotive power systems.
  • Robust Protection: The device includes over-current protection, over-temperature protection, and under-voltage shutdown, ensuring the safety and longevity of both the switch and the load.
  • SPI Interface: The inclusion of a Serial Peripheral Interface (SPI) allows for easy communication with microcontrollers for control and diagnostics, providing flexibility and ease of integration.
  • Diagnostics: Integrated diagnostics capabilities enable the detection of open load, short-circuit, and over-temperature conditions, facilitating maintenance and troubleshooting.

Applications:

The MC33882EP is designed to meet the demanding requirements of automotive environments but is equally suited to a range of industrial applications. It is often used in:

  • Automotive body control
  • Engine control units
  • DC motor control
  • Lighting control systems
  • Industrial automation systems

Quality and Reliability:

NXP's commitment to quality and reliability is evident in the MC33882EP, which is built to operate in harsh environments and under extreme temperatures, ensuring consistent performance and a long operational life. This component is an excellent choice for designers looking for a reliable, feature-rich low-side switch to enhance their power management systems.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess