EN
  • EN
  • DE

MC33937APEK

Part No MC33937APEK
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description Three Phase Field Effect Transistor Pre-driver | IC MOTOR DRIVER 6V-58V 54SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology NMOS
Applications Automotive
Supply Voltage (V) 6V ~ 58V
Temperature Range - Operating -40°C ~ 135°C
Mounting Style SMD
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Family Part Number MC33937
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1218520-MC33937APEK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33937APEK CAD Model

Description

Introducing the MC33937APEK Motor Driver from NXP

The MC33937APEK is a sophisticated motor driver designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This high-performance product is specifically engineered for controlling three-phase brushless DC motors, making it an ideal choice for a wide range of applications including automotive powertrains, electric power steering, and other systems requiring precise motor control.

Key Features:

  • Advanced MOSFET Pre-Driver: The MC33937APEK is a pre-driver for Field Effect Transistors (FETs) in three-phase motor systems, providing the necessary signals to control power MOSFETs efficiently.
  • High Voltage Capability: It operates at voltages up to 28V, catering to a broad spectrum of power requirements and ensuring compatibility with various motor designs.
  • Integrated Safety Features: The device includes several protection features such as overcurrent, undervoltage, and overtemperature protection, enhancing the reliability and longevity of the motor system.
  • Configurable Dead Time: Dead time insertion is configurable, which helps to prevent simultaneous high-side and low-side MOSFET conduction, thereby reducing the risk of shoot-through.
  • Flexible Control: It supports both locked anti-phase and sign magnitude PWM control methods, providing flexibility in the motor control scheme.
  • Diagnostic Functions: The built-in diagnostics and status reporting capabilities ensure that any issues can be quickly identified and addressed, minimizing downtime.

Package and Quality:

The MC33937APEK comes in a 54-pin QFN package, offering a compact footprint for space-constrained applications. It is designed with a focus on quality and durability, adhering to the rigorous standards expected in the automotive industry. The package is lead-free and RoHS compliant, reflecting NXP's commitment to environmental sustainability.

Applications:

With its robust feature set, the MC33937APEK is suited for a variety of applications beyond automotive, including industrial motor control, robotics, and aerospace systems where precision and reliability are paramount.

Overall, the MC33937APEK from NXP stands out as a high-quality, versatile motor driver solution that can meet the demands of complex and power-sensitive motor control applications.

You May Also Be Interested in

Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2277 $51.1385
12+ $8.3920 $100.7040
19+ $8.1297 $154.4643
26+ $7.8675 $204.5550
33+ $7.6052 $250.9716
44+ $6.8185 $300.0140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess