EN
  • EN
  • DE
  • IT

MC33FS6514LAE

Part No MC33FS6514LAE
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description PMIC System Basis Chip, DCDC 1.5A Vcore LDT CAN LIN Vkam, LQFP48EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467164-MC33FS6514LAE
Manufacturer NXP
Package Tray
Product Status Active
Applications System Basis Chip
Voltage - Supply 1V ~ 5V
Operating Temperature -40°C ~ 125°C
Grade -
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Ultra Librarian 3D Model Ultra Librarian MC33FS6514LAE CAD Model

Description

The MC33FS6514LAE is a state-of-the-art Power Management Integrated Circuit (PMIC) designed by NXP Semiconductors, targeting automotive applications. This component embodies NXP's commitment to providing innovative and robust solutions for the automotive sector. The MC33FS6514LAE, as part of the System Basis Chip family, integrates multiple functionalities to support automotive electronic control units (ECUs). Its specifications include a DC to DC converter capable of delivering 1.5A for the core voltage (Vcore), alongside interfaces for Local Interconnect Network (LIN) and Controller Area Network (CAN) bus systems, ensuring reliable communication within automotive networks. Its capability to manage the keep-alive memory power (Vkam) is crucial for preserving data when the main power source is turned off. Enclosed in a LQFP48EP package, it offers an optimal balance between performance and footprint, accommodating the stringent space constraints of automotive electronics. Ideal for applications requiring efficient power management and resilient network communication, the MC33FS6514LAE is a pivotal component in modern automotive designs, enhancing vehicle safety, performance, and connectivity.

You May Also Be Interested in

Murata Electronics North America
Power inductor (SMD type) 1.0 UH 2.7A
Lowest to $0.1042
NEC
TFT Colo LCD Module
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us
Nexperia USA Inc.
bipola junction transistor
Need more? Email Us
NDK
IC
Need more? Email Us
NEC
Transistor
Need more? Email Us
Murata Electronics North America
MLCC - SMD/SMT 1 uF 25 VDC 10% 0402 X6S AEC-Q200
Lowest to $0.0138
Nexperia USA Inc.
MOSFET PMGD175XNE/SOT363/SC-88
Lowest to $1.6059
NEC
Other Components
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess