EN
  • EN
  • DE

MC33GD3100A3EK

Part No MC33GD3100A3EK
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Description IGBT GATE DRIVE IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Half-Bridge Gate Driver IC - 32-SOIC
Manufacturer NXP
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-BSSOP (0.295", 7.50mm Width)
Case / Package 32-SOIC
Family Name MC33GD3100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-MC33GD3100A3EK, 935381426574
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883423-MC33GD3100A3EK
Ultra Librarian 3D Model Ultra Librarian MC33GD3100A3EK CAD Model

Description

The NXP MC33GD3100A3EK is a state-of-the-art gate driver designed to drive N-channel IGBT and SiC MOSFET devices. This advanced product is part of NXP's range of high-performance gate drivers, offering unparalleled efficiency and reliability for a wide range of applications, including electric vehicles, solar inverters, and industrial motor drives.

Equipped with multiple protection features, the MC33GD3100A3EK ensures robust operation under various conditions. It includes under-voltage lockout (UVLO) for both the gate driver and external power supply, ensuring the device operates only when appropriate voltage levels are present. Additionally, the device features over-current protection (OCP) and fault reporting, which contribute to the safety and longevity of the end application.

The NXP MC33GD3100A3EK is designed for high-speed operation, with fast propagation delays and tight channel-to-channel matching, which is critical for high-frequency switching applications. Its advanced input filter minimizes the risk of false triggering due to noisy conditions, which is essential for maintaining performance and reliability.

The device also includes an integrated bootstrap diode for the high-side gate drive, simplifying the PCB layout and reducing external component count. This feature, along with its compact package, makes the MC33GD3100A3EK an ideal solution for space-constrained applications.

For ease of use and quick evaluation, the MC33GD3100A3EK comes in an evaluation kit that allows designers to rapidly prototype and test their designs. The evaluation kit includes a full-featured evaluation board, comprehensive documentation, and software tools to streamline the development process.

In summary, the NXP MC33GD3100A3EK gate driver is a highly integrated and efficient solution for driving the latest IGBT and SiC MOSFET power devices. Its robust protection features, high-speed performance, and ease of use make it an excellent choice for designers looking to optimize their power management systems in a variety of demanding applications.

You May Also Be Interested in

Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4075 $52.2225
8+ $14.2831 $114.2648
11+ $13.8367 $152.2037
15+ $13.3904 $200.8560
20+ $12.9440 $258.8800
26+ $11.6050 $301.7300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess