EN
  • EN
  • DE

MC33HB2001EKR2

Part No MC33HB2001EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF-BRIDGE DRIVER SPI 32SOIC  /  Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 32-SOIC-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose
Interface SPI
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 125mOhm LS (Max), 125mOhm HS (Max)
Voltage - Supply 5V ~ 28V
Voltage - Load 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Slew Rate Controlled
Fault Protection Over Temperature, Over Voltage, UVLO
Mounting SMD (SMT)
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SOIC-EP
Base Product Number MC33HB2001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935318112518
Standard Package 1,000
Win Source Part Number 1077265-MC33HB2001EKR2
Ultra Librarian 3D Model Ultra Librarian MC33HB2001EKR2 CAD Model

Description

Product Overview: MC33HB2001EKR2 by NXP

The MC33HB2001EKR2 is a high-performance H-bridge driver IC from NXP Semiconductors, designed to efficiently control DC motors and other inductive loads in automotive and industrial applications. This advanced motor driver integrates a wealth of features to ensure precise control, robust protection, and operational reliability.

Key Features:

  • High-Voltage Operation: The MC33HB2001EKR2 is capable of operating at a wide voltage range, accommodating various application requirements.
  • Dual H-Bridge: With its dual H-bridge configuration, the device can drive two DC motors independently or a single stepper motor in a bi-directional manner, offering flexibility in control schemes.
  • Current Sense Amplifiers: Integrated current sense amplifiers provide real-time feedback on motor current, enabling precise control and monitoring of the load.
  • Protection Features: The device includes multiple protection features such as overcurrent, short circuit, under-voltage lockout, and thermal shutdown to safeguard the IC and the system it controls.
  • Power Saving Modes: To enhance energy efficiency, the MC33HB2001EKR2 offers low-power modes, reducing power consumption when the motor is inactive.

Applications:

The versatility of the MC33HB2001EKR2 makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems such as power mirrors, door locks, and HVAC flap control
  • Industrial automation systems
  • Robotics and drones
  • Consumer electronics

Technical Specifications:

With a package size designed for space-constrained environments, the MC33HB2001EKR2 delivers high efficiency and performance. The device is available in a compact 32-pin QFN package, ensuring a minimal footprint on the PCB.

Conclusion:

The MC33HB2001EKR2 from NXP stands out as a robust and flexible solution for driving motors across a diverse array of applications. Its integration of advanced control features and protective measures makes it a reliable choice for designers seeking to enhance the performance and safety of their motor control systems.

You May Also Be Interested in

ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4096 $58.8672
17+ $6.9002 $117.3034
26+ $6.6846 $173.7996
36+ $6.4689 $232.8804
47+ $6.2533 $293.9051
62+ $5.6064 $347.5968
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess