EN
  • EN
  • DE

MC34701EK

Part No MC34701EK
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description 1.5 A Switch-Mode Power Supply with Linear Regulator | IC REG CONV QUICC 1OUT 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications Converter, Freescale Power QUICC I, II
Parts Input Voltage (V) 2.8V ~ 6V
Voltage - Output Adjustable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-BSSOP
Supplier Device Package 32-SOIC
Family Part Number MC34701
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1218714-MC34701EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34701EK CAD Model

Description

Product Overview: NXP MC34701EK

The NXP MC34701EK is a robust, high-performance power management integrated circuit (PMIC) designed to cater to a wide range of applications. This versatile component is engineered to deliver efficient power conversion and management, making it an ideal choice for designers looking for a reliable and powerful solution for their power supply needs.

Key Features

  • Multiple Output Channels: The MC34701EK offers various output channels, enabling it to power multiple devices simultaneously.
  • High Efficiency: With its advanced design, this PMIC ensures high-efficiency power conversion, which translates to energy savings and prolonged battery life in portable applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for diverse operating environments and conditions.
  • Thermal Protection: The device includes thermal shutdown protection to prevent overheating, ensuring safe operation and longevity.
  • Low Standby Current: Its low standby current is a testament to its energy-efficient design, minimizing power drain when the device is idle.

Applications

The MC34701EK is versatile enough to be used in a variety of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems
  • Automotive electronics
  • Portable medical devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MC34701EK is no exception. Built to meet the high standards of performance and durability, this PMIC is a dependable choice for any project requiring stable and efficient power management.

Design Support

NXP provides comprehensive design support for the MC34701EK, including technical documentation, reference designs, and customer support, ensuring that integrating this PMIC into your design is as smooth and efficient as possible.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess