EN
  • EN
  • DE

MC34911G5AC

Part No MC34911G5AC
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description LIN System Basis Chip with DC Motor Pre-driver | IC SYSTEM BASIS CHIP LIN 32-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications System Basis Chip
Supply Current 4.5mA
Supply Voltage (V) 5.5V ~ 27V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MC34911
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1218730-MC34911G5AC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34911G5AC CAD Model

Description

The MC34911G5AC is a high-performance integrated circuit (IC) from NXP Semiconductors, designed to cater to the demanding requirements of modern automotive and industrial applications. This versatile chip is a testament to NXP's commitment to providing innovative solutions that combine efficiency, reliability, and advanced functionality.

Key Features

  • High Integration: The MC34911G5AC integrates multiple functions into a single chip, reducing the need for additional components and thus saving on space and cost.
  • Robust Performance: Engineered to withstand the harsh conditions typical of automotive environments, this IC operates reliably across a wide temperature range and is resistant to voltage fluctuations.
  • Advanced Communication Protocols: It supports various communication protocols essential for automotive network systems, enhancing interoperability and data transfer efficiency.

Applications

The MC34911G5AC is ideally suited for a range of applications within the automotive sector, including but not limited to:

  • Body Control Modules
  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)

Technical Specifications

At the heart of the MC34911G5AC's technical prowess are its specifications that ensure it meets the rigorous demands of modern electronics:

  • Supply Voltage Range: Designed to accommodate various power supply levels, ensuring compatibility with different vehicle power systems.
  • Temperature Range: Capable of operating effectively over a broad range of temperatures, a critical feature for automotive components.
  • Communication Interface: Features a robust communication interface that facilitates smooth data exchange with other onboard systems.

Quality and Reliability

NXP's MC34911G5AC is built to the highest quality standards, ensuring that it not only meets but exceeds the stringent reliability requirements of the automotive industry. With its advanced design and manufacturing processes, this IC represents a reliable choice for designers and engineers looking to enhance the performance and functionality of their automotive systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8523 $51.3414
43+ $2.3403 $100.6329
67+ $2.2672 $151.9024
92+ $2.1941 $201.8572
118+ $2.1209 $250.2662
158+ $1.9015 $300.4370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess